- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC32-2R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.7A | Unshielded | - | - | 1.7A | 2.2μH | 7.96MHz | 84mOhm Max | - | - | - | 1.6A | - | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 330mA | Unshielded | - | - | 330mA | 68μH | 2.52MHz | 2.3Ohm Max | - | - | - | 280mA | - | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SCRH6D38-150 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 1.6A | 15μH | 10kHz | 57mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D28-560 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | 730mA | Shielded | - | - | 730mA | 56μH | 10kHz | 277mOhm Max | - | - | - | 730mA | - | 2.9972mm | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D38-120 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 1.7A | 12μH | 10kHz | 53mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH5D28-121 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | 750mA | Shielded | - | - | 310mA | 120μH | 10kHz | 850mOhm Max | - | - | - | 310mA | - | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC5040FH-3R9 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 14A | Unshielded | - | - | 26.8A | 3.9μH | 100kHz | 6mOhm Max | - | - | - | 26.8A | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC43-4R7 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.72A | Unshielded | - | - | 1.72A | 4.7μH | 7.96MHz | 94mOhm Max | - | - | - | 1.7A | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-470 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 600mA | Unshielded | - | - | 600mA | 47μH | 2.52MHz | 844mOhm Max | - | - | - | 540mA | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-1R4 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 3.1A | Unshielded | - | - | 3.1A | 1.4μH | 7.96MHz | 38mOhm Max | - | - | - | 3.3A | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-680 Signal Transformer | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 480mA | Unshielded | - | - | 480mA | 68μH | 2.52MHz | 1.117Ohm Max | - | - | - | 460mA | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-3R9 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.98A | Unshielded | - | - | 1.98A | 3.9μH | 7.96MHz | 76mOhm Max | - | - | - | 1.98A | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC52-820 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 470mA | Unshielded | - | - | 400mA | 82μH | 2.52MHz | 1.37Ohm Max | - | - | - | 400mA | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-6R8 Signal Transformer | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 1.4A | Unshielded | - | - | 1.39A | 6.8μH | 7.96MHz | 128mOhm Max | - | - | - | 1.39A | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-560 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 540mA | Unshielded | - | - | 490mA | 56μH | 2.52MHz | 1.02Ohm Max | - | - | - | 490mA | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-R80 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 3.5A | Unshielded | - | - | 3A | 800nH | 7.96MHz | 29mOhm Max | - | - | - | 3A | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC43-1R0 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 3.2A | Unshielded | - | - | 3.2A | 1μH | 7.96MHz | 33mOhm Max | - | - | - | 3.8A | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-8R2 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.4A | Unshielded | - | - | 1.4A | 8.2μH | 7.96MHz | 132mOhm Max | - | - | - | 1.26A | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC52-8R2 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 1.32A | Unshielded | - | - | 1.2A | 8.2μH | 7.96MHz | 156mOhm Max | - | - | - | 1.2A | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-121 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 520mA | Unshielded | - | - | 520mA | 120μH | 1kHz | 1.01Ohm Max | - | - | - | 420mA | - | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant |