- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCB73F-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.34A | Unshielded | 1.34A | 27μH | 1kHz | 240mOhm Max | 800mA | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.7A | Unshielded | 2.7A | 10μH | 1kHz | 70mOhm Max | 1.56A | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC1608F-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 200mA | Unshielded | 200mA | 330μH | 100kHz | 5.8Ohm Max | 180mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCMS5D14-1R5 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.8A | Shielded | 2.8A | 1.5μH | 100kHz | 43mOhm Max | 2.85A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-221 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 250mA | Shielded | 250mA | 220μH | 100kHz | 4.32Ohm Max | 240mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 760mA | Shielded | 760mA | 22μH | 100kHz | 550mOhm Max | 760mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCB75C-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 7A | Shielded | 2.88A | 1μH | 1kHz | 23mOhm Max | 2.88A | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2A | Unshielded | 2A | 47μH | 100kHz | 150mOhm Max | 1.44A | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCRH1035R-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 7A | Shielded | 7A | 3.3μH | 100kHz | 20mOhm Max | 7A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC10F-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3.4A | Unshielded | 3.4A | 18μH | 100kHz | 67mOhm Max | 2.15A | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCRH1035R-4R7 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.1A | Shielded | 4.1A | 4.7μH | 100kHz | 30mOhm Max | 4.1A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCMD4D10-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 500mA | Unshielded | 670mA | 15μH | 100kHz | 900mOhm Max | 670mA | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 450mA | Unshielded | 450mA | 15μH | 100kHz | 1Ohm Max | 450mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 430mA | Unshielded | 400mA | 22μH | 100kHz | 1.2Ohm Max | 400mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 190mA | Unshielded | 160mA | 100μH | 100kHz | 5.6Ohm Max | 160mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 620mA | Unshielded | 820mA | 15μH | 100kHz | 750mOhm Max | 820mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-6R8 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1A | Unshielded | 1.12A | 6.8μH | 100kHz | 350mOhm Max | 1.12A | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 780mA | Unshielded | 1.1A | 10μH | 100kHz | 480mOhm Max | 1.1A | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-4R7 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 960mA | Unshielded | 900mA | 4.7μH | 100kHz | 270mOhm Max | 900mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D10-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 360mA | Unshielded | 450mA | 33μH | 100kHz | 1.75Ohm Max | 450mA | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant |