- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC54B-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC54B | 0.240Lx0.220W 6.10mmx5.60mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1A | Unshielded | 720mA | 47μH | 2.52MHz | 370mOhm Max | 720mA | 4.8514mm | 0.191 4.85mm | 6.096mm | 5.588mm | ROHS3 Compliant | ||
![]() SC43B-6R8 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.55A | Unshielded | 1A | 6.8μH | 7.96MHz | 131mOhm Max | 1A | 3.5052mm | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43B-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.13A | Unshielded | 1.13A | 15μH | 2.52MHz | 235mOhm Max | 690mA | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43B-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 740mA | Unshielded | 480mA | 33μH | 2.52MHz | 540mOhm Max | 480mA | 3.5052mm | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SCMD4D12C-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 500mA | Shielded | 670mA | 22μH | 100kHz | 1.1Ohm Max | 670mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SC43B-2R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.7A | Unshielded | 2.7A | 2.2μH | 7.96MHz | 71mOhm Max | 1.75A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SCMD4D12C-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 330mA | Shielded | 450mA | 47μH | 100kHz | 2.25Ohm Max | 450mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCPS6430-068 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPS6430 | 0.283Lx0.264W 7.20mmx6.70mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 30A | Shielded | 32A | 68nH | 1MHz | 0.26mOhm Max | 32A | 3.2004mm | 0.126 3.20mm | 7.1882mm | 6.7056mm | ROHS3 Compliant | ||
![]() SCRH105A-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.38A | Shielded | 4.2A | 12μH | 100kHz | 39mOhm Max | 4.2A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SCRH105A-6R8 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 5.4A | Shielded | 5.5A | 6.8μH | 100kHz | 26mOhm Max | 5.5A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC104B-271 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 740mA | Unshielded | 450mA | 270μH | 1kHz | 949mOhm Max | 450mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-121 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.08A | Unshielded | 690mA | 120μH | 1kHz | 396mOhm Max | 690mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.1A | Unshielded | 1.44A | 27μH | 2.52MHz | 124mOhm Max | 1.44A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC1608F-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 200mA | Unshielded | 200mA | 330μH | 100kHz | 5.8Ohm Max | 180mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCMS5D14-1R5 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.8A | Shielded | 2.8A | 1.5μH | 100kHz | 43mOhm Max | 2.85A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-221 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 250mA | Shielded | 250mA | 220μH | 100kHz | 4.32Ohm Max | 240mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 760mA | Shielded | 760mA | 22μH | 100kHz | 550mOhm Max | 760mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCB75C-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 7A | Shielded | 2.88A | 1μH | 1kHz | 23mOhm Max | 2.88A | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2A | Unshielded | 2A | 47μH | 100kHz | 150mOhm Max | 1.44A | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCRH1035R-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 7A | Shielded | 7A | 3.3μH | 100kHz | 20mOhm Max | 7A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant |