- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC104B-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.1A | Unshielded | 1.44A | 27μH | 2.52MHz | 124mOhm Max | 1.44A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC75B-221 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 680mA | Unshielded | 680mA | 220μH | 1kHz | 960mOhm Max | 490mA | - | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR125B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.14A | Shielded | 1.62A | 39μH | 2.52kHz | 110mOhm Max | 1.62A | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SC105B-680 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 1.35A | Unshielded | 1.11A | 68μH | 2.52MHz | 285mOhm Max | 1.11A | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-470 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 1.6A | Unshielded | 1.28A | 47μH | 2.52MHz | 210mOhm Max | 1.28A | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-821 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 390mA | Unshielded | 240mA | 820μH | 1kHz | 3.1Ohm Max | 240mA | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-391 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 580mA | Unshielded | 480mA | 390μH | 1kHz | 1.3Ohm Max | 480mA | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC2506-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 900mA | Unshielded | 900mA | 15μH | 100kHz | 300mOhm Max | 900mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC312MF-180 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC312MF | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 440mA | Shielded | 680mA | 18μH | 100kHz | 1.16Ohm Max | 680mA | 1.3462mm | 0.053 1.35mm | 3.81mm | 3.81mm | ROHS3 Compliant | ||
![]() SC3DF-390 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DF | 0.256Lx0.173W 6.50mmx4.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 620mA | Unshielded | 620mA | 39μH | 100kHz | 1.01Ohm Max | 340mA | - | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SC312MF-4R7 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC312MF | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 840mA | Shielded | 1.48A | 4.7μH | 100kHz | 318mOhm Max | 1.48A | 1.3462mm | 0.053 1.35mm | 3.81mm | 3.81mm | ROHS3 Compliant | ||
![]() SC3DM-332 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DM | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | 140mA | Shielded | 5mA | 3.3mH | 100kHz | 11.5Ohm Max | 5mA | 3.0988mm | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SC53FU-101 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 450mA | Unshielded | 450mA | 100μH | 100kHz | 1.3Ohm Max | 450mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC312MF-5R6 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC312MF | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 780mA | Shielded | 1.22A | 5.6μH | 100kHz | 388mOhm Max | 1.22A | 1.3462mm | 0.053 1.35mm | 3.81mm | 3.81mm | ROHS3 Compliant | ||
![]() SC53FU-2R7 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3A | Unshielded | 3A | 2.7μH | 100kHz | 57mOhm Max | 3A | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-560 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 600mA | Unshielded | 590mA | 56μH | 100kHz | 690mOhm Max | 590mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-271 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 280mA | Unshielded | 270mA | 270μH | 100kHz | 3.3Ohm Max | 270mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-680 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 540mA | Unshielded | 540mA | 68μH | 100kHz | 850mOhm Max | 540mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC3DM-472 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC3DM | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | 120mA | Shielded | 4mA | 4.7mH | 100kHz | 18.1Ohm Max | 4mA | 3.0988mm | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SC3DM-101 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DM | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | 800mA | Shielded | 32mA | 100μH | 100kHz | 650mOhm Max | 32mA | 3.0988mm | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant |