- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC53FU-390 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 740mA | Unshielded | 720mA | 39μH | 100kHz | 500mOhm Max | 720mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC2506-330 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 680mA | Unshielded | 600mA | 33μH | 100kHz | 650mOhm Max | 600mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC312MF-270 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC312MF | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 380mA | Shielded | 600mA | 27μH | 100kHz | 1.65Ohm Max | 600mA | 1.3462mm | 0.053 1.35mm | 3.81mm | 3.81mm | ROHS3 Compliant | ||
![]() SCH4312-4R7 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1A | Unshielded | 840mA | 4.7μH | 100kHz | 200mOhm Max | 840mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH4312-560 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 320mA | Unshielded | 250mA | 56μH | 100kHz | 1.95Ohm Max | 250mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH4312-2R2 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.38A | Unshielded | 1.3A | 2.2μH | 100kHz | 104mOhm Max | 1.3A | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH4312-390 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 380mA | Unshielded | 280mA | 39μH | 100kHz | 1.55Ohm Max | 280mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH4312-330 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 400mA | Unshielded | 330mA | 33μH | 100kHz | 1.32Ohm Max | 330mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH53-151 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 390mA | Unshielded | 310mA | 150μH | 1kHz | 2.4Ohm Max | 310mA | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH53-101 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 430mA | Unshielded | 370mA | 100μH | 1kHz | 1.57Ohm Max | 370mA | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH74-121 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 850mA | Unshielded | 730mA | 120μH | 1kHz | 620mOhm Max | 730mA | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCH53-100 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 1.5A | Unshielded | 1.23A | 10μH | 1kHz | 160mOhm Max | 1.23A | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH53-560 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 580mA | Unshielded | 500mA | 56μH | 1kHz | 870mOhm Max | 500mA | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH74-151 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 760mA | Unshielded | 710mA | 150μH | 1kHz | 720mOhm Max | 710mA | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCH74-271 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 500mA | Unshielded | 480mA | 270μH | 1kHz | 1.38Ohm Max | 480mA | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCH74-181 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 660mA | Unshielded | 660mA | 180μH | 1kHz | 820mOhm Max | 660mA | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR105B-151 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.16A | Shielded | 550mA | 150μH | 1kHz | 510mOhm Max | 550mA | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCR105B-470 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.93A | Shielded | 1A | 47μH | 2.52kHz | 140mOhm Max | 1A | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCMS5D12-1R5 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 1.95A | Shielded | 1.95A | 1.5μH | 100kHz | 57mOhm Max | 1.8A | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCR105B-820 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.57A | Shielded | 790mA | 82μH | 2.52kHz | 280mOhm Max | 790mA | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant |