- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC52LC-4R7 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52LC | 0.209Lx0.209W 5.30mmx5.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.78A | Shielded | 1.14A | 4.7μH | 100kHz | 87mOhm Max | 1.14A | 2.0066mm | 0.079 2.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC1606-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1606 | 0.256Lx0.220W 6.50mmx5.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 400mA | Unshielded | 350mA | 68μH | 100kHz | 1.6Ohm Max | 350mA | 1.8034mm | 0.071 1.80mm | 6.5024mm | 5.588mm | ROHS3 Compliant | ||
![]() SC1606-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1606 | 0.256Lx0.220W 6.50mmx5.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 300mA | Unshielded | 300mA | 100μH | 100kHz | 2.6Ohm Max | 300mA | 1.8034mm | 0.071 1.80mm | 6.5024mm | 5.588mm | ROHS3 Compliant | ||
![]() SC5040FH-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 4.1A | Unshielded | 7.8A | 47μH | 100kHz | 52mOhm Max | 7.8A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCRH5D28-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 980mA | Shielded | 980mA | 68μH | 10kHz | 355mOhm Max | 500mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 840mA | Shielded | 840mA | 100μH | 10kHz | 520mOhm Max | 400mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.1A | Shielded | 1.1A | 47μH | 10kHz | 260mOhm Max | 600mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28-4R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4A | Shielded | 4A | 4.2μH | 10kHz | 31mOhm Max | 2A | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC54-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1A | Unshielded | 1A | 47μH | 2.52MHz | 370mOhm Max | 720mA | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC54-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.45A | Unshielded | 1.45A | 22μH | 2.52MHz | 180mOhm Max | 1.11A | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC511MF-120 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 920mA | Shielded | 920mA | 12μH | 100kHz | 300mOhm Max | 560mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC511MF-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 580mA | Shielded | 580mA | 33μH | 100kHz | 816mOhm Max | 300mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC511MF-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 960mA | Shielded | 960mA | 10μH | 100kHz | 238mOhm Max | 590mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC511MF-180 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 800mA | Shielded | 800mA | 18μH | 100kHz | 420mOhm Max | 420mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC511MF-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 860mA | Shielded | 860mA | 15μH | 100kHz | 340mOhm Max | 500mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH3D16A-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16A | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 350mA | Shielded | 350mA | 100μH | 100kHz | 1.95Ohm Max | 150mA | - | 0.075 1.90mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SCRH3D16A-820 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16A | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 410mA | Shielded | 410mA | 82μH | 100kHz | 1.55Ohm Max | 170mA | - | 0.075 1.90mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SC511MF-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.8A | Shielded | 1.8A | 3.3μH | 100kHz | 120mOhm Max | 1.09A | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC511MF-390 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC511MF | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 520mA | Shielded | 520mA | 39μH | 100kHz | 915mOhm Max | 250mA | - | 0.051 1.30mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC62LCB-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.41A | Shielded | 1.22A | 10μH | 100kHz | 134mOhm Max | 1.22A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant |