- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1608F-3R3 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2A | Unshielded | 2A | 3.3μH | 100kHz | 80mOhm Max | 2A | 2.921mm | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608F-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 920mA | Unshielded | 920mA | 15μH | 100kHz | 260mOhm Max | 900mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCMS5D14-820 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 380mA | Shielded | 380mA | 82μH | 100kHz | 2.15Ohm Max | 390mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-821 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 120mA | Shielded | 120mA | 820μH | 100kHz | 20.2Ohm Max | 125mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-2R5 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.9A | Shielded | 1.9A | 2.5μH | 100kHz | 65mOhm Max | 2.29A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-151 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 280mA | Shielded | 280mA | 150μH | 100kHz | 3.6Ohm Max | 290mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCB75C-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.89A | Shielded | 1.26A | 18μH | 1kHz | 90mOhm Max | 1.26A | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-102 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 440mA | Unshielded | 440mA | 1mH | 100kHz | 2.8Ohm Max | 310mA | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCMD4D08-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.1A | Unshielded | 1.12A | 3.3μH | 100kHz | 190mOhm Max | 1.12A | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D10-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 420mA | Unshielded | 550mA | 22μH | 100kHz | 1.3Ohm Max | 550mA | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-6R8 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 760mA | Unshielded | 760mA | 6.8μH | 100kHz | 400mOhm Max | 760mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D08-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 620mA | Unshielded | 620mA | 10μH | 100kHz | 600mOhm Max | 620mA | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D10-6R8 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 800mA | Unshielded | 1.1A | 6.8μH | 100kHz | 380mOhm Max | 1.1A | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 500mA | Unshielded | 670mA | 22μH | 100kHz | 1.1Ohm Max | 670mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 240mA | Unshielded | 300mA | 100μH | 100kHz | 4Ohm Max | 300mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D10-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 300mA | Unshielded | 400mA | 47μH | 100kHz | 2.8Ohm Max | 400mA | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D12-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 290mA | Unshielded | 370mA | 68μH | 100kHz | 3Ohm Max | 370mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SC3316C-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 960mA | Shielded | 960mA | 47μH | 100kHz | 472mOhm Max | 1A | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC43B-180 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1A | Unshielded | 1A | 18μH | 2.52MHz | 338mOhm Max | 650mA | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43B-1R4 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3A | Unshielded | 3A | 1.4μH | 7.96MHz | 56mOhm Max | 2.2A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant |