- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCH4312-820 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 280mA | Unshielded | 210mA | 82μH | 100kHz | 2.95Ohm Max | 210mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCH53-270 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 900mA | Unshielded | 720mA | 27μH | 1kHz | 420mOhm Max | 720mA | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH53-180 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 1.1A | Unshielded | 880mA | 18μH | 1kHz | 280mOhm Max | 880mA | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SCH53-4R7 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH53 | 0.236Lx0.213W 6.00mmx5.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 2A | Unshielded | 1.68A | 4.7μH | 7.96kHz | 96mOhm Max | 1.68A | 3.2004mm | 0.126 3.20mm | 5.9944mm | 5.4102mm | ROHS3 Compliant | ||
![]() SC53FU-471 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 200mA | Unshielded | 210mA | 470μH | 100kHz | 6.9Ohm Max | 210mA | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCH74-100 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±15% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 3.2A | Unshielded | 2.75A | 10μH | 1kHz | 56mOhm Max | 2.75A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCH74-220 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±15% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 2.2A | Unshielded | 1.7A | 22μH | 1kHz | 130mOhm Max | 1.7A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR105B-150 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 3.6A | Shielded | 1.72A | 15μH | 7.96kHz | 70mOhm Max | 1.72A | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCMS5D12-330 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 660mA | Shielded | 660mA | 33μH | 100kHz | 1.02Ohm Max | 400mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D12-8R2 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 1.1A | Shielded | 1.1A | 8.2μH | 100kHz | 264mOhm Max | 820mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D12-821 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 120mA | Shielded | 120mA | 820μH | 100kHz | 17.76Ohm Max | 75mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCR105B-271 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 860mA | Shielded | 410mA | 270μH | 1kHz | 870mOhm Max | 410mA | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCR74B-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 2.7A | Shielded | 1.39A | 15μH | 2.52kHz | 80mOhm Max | 1.39A | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCR63B-560 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 640mA | Shielded | 460mA | 56μH | 2.52MHz | 720mOhm Max | 460mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCR74B-560 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.47A | Shielded | 760mA | 56μH | 2.52kHz | 290mOhm Max | 760mA | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCR63B-330 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 890mA | Shielded | 610mA | 33μH | 2.52MHz | 410mOhm Max | 610mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCH4312-270 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 450mA | Unshielded | 350mA | 27μH | 100kHz | 1Ohm Max | 350mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCRH4D14R-270 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D14R | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 520mA | Shielded | 250mA | 27μH | 100kHz | 920mOhm Max | 250mA | 1.4986mm | 0.059 1.50mm | 4.9022mm | 4.9022mm | ROHS3 Compliant | ||
![]() SCRH4D14R-220 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D14R | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 610mA | Shielded | 420mA | 22μH | 100kHz | 690mOhm Max | 420mA | 1.4986mm | 0.059 1.50mm | 4.9022mm | 4.9022mm | ROHS3 Compliant | ||
![]() SCRH4D14R-4R7 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D14R | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 1.23A | Shielded | 750mA | 4.7μH | 100kHz | 165mOhm Max | 750mA | 1.4986mm | 0.059 1.50mm | 4.9022mm | 4.9022mm | ROHS3 Compliant |