- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH104R-680 Signal Transformer | 1123 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 1.42A | 68μH | 100kHz | 265mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.5A | 4141 | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() HCTI-270-5.5 Signal Transformer | 26 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 5.5A | Shielded | - | - | - | 270μH | - | 60mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCTI-390-5.0 Signal Transformer | 63 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 5A | Shielded | - | - | - | 390μH | - | 72mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCTI-150-5.0 Signal Transformer | 2205 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 5A | Shielded | - | - | - | 150μH | - | 71mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCTI-330-5.2 Signal Transformer | 36 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 5.2A | Shielded | - | - | - | 330μH | - | 67mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCTI-680-3.4 Signal Transformer | 63 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 3.4A | Shielded | - | - | - | 680μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCIHP1367-3R3M Signal Transformer | 3132 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1367 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -55°C | - | - | 15A | Shielded | - | - | 15A | 3.3μH | 200kHz | 6.8mOhm Max | - | - | - | 29A | - | - | - | - | 0.264 6.70mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() HCTI-56-10.2 Signal Transformer | 43 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 10.2A | Shielded | - | - | - | 56μH | - | 17mOhm Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRH8D43-680 Signal Transformer | 1262 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D43 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 1.2A | Shielded | - | - | 1.2A | 68μH | 100kHz | 240mOhm Max | - | - | - | 1.2A | - | - | - | - | 0.185 4.70mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH127-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 3.24A | 33μH | 1kHz | 64.8mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3A | 4949 | - | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCEP105S-1R3 Signal Transformers | 33 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 16.8A | 1.3 μH | 100kHz | - | - | - | - | 16.8A | - | 5.3mOhm | - | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCRH125-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 3.07A | Shielded | - | - | 3.07A | 33μH | 1kHz | 57mOhm Max | - | - | - | 2.1A | - | - | - | - | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105RY-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 760mA | Shielded | - | - | 750mA | 330μH | 100kHz | 812mOhm Max | - | - | - | 750mA | - | - | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCEP134H-2R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134H | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12A | Shielded | - | - | 14.7A | 2.7μH | 100kHz | 10.8mOhm Max | - | - | - | 14.7A | - | - | - | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCRH127-561 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | 830mA | YES | 1 | unknown | 730mA | 560μH | 1kHz | 1.07Ohm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | - | 0.83A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH124B-101 Signal Transformer | 7 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.36A | Shielded | - | - | 1.2A | 100μH | 100kHz | 330mOhm Max | - | - | - | 1.2A | - | - | - | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCEP105L-5R7 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 5.8A | 5.7 μH | 100kHz | - | - | - | - | 5.8A | - | 12.4mOhm | - | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SC3316FH-1R0 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316FH | 0.512Lx0.394W 13.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 10.5A | Unshielded | - | - | 10.5A | 1μH | 100kHz | 6mOhm Max | - | - | - | 11A | - | - | - | - | 0.250 6.35mm | 13.0048mm | 10.0076mm | ROHS3 Compliant | ||
![]() SCEP105L-3R2 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 7.8A | 3.2 μH | 100kHz | - | - | - | - | 7.8A | - | 8mOhm | - | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() CH-16 Signal Transformers | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 8mOhm | - | - | - | - | - | Unshielded | - | - | 16A | 15 mH | - | - | - | - | - | - | - | 80mOhm | - | 112.522mm | - | 133.35mm | 117.348mm | RoHS Compliant |