- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH123-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.5A | Shielded | 5A | 10μH | 100kHz | 67mOhm Max | 5A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105R-471 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 700mA | Shielded | 500mA | 470μH | 100kHz | 1.28Ohm Max | 500mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-121 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.23A | Shielded | 1.1A | 120μH | 100kHz | 380mOhm Max | 1.1A | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.23A | Shielded | 1.7A | 56μH | 1kHz | 110mOhm Max | 1.7A | 5.9944mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.23A | Shielded | 1.82A | 56μH | 100kHz | 270mOhm Max | 1.82A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC108-271 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC108 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 930mA | Unshielded | 950mA | 270μH | 1kHz | 550mOhm Max | 950mA | 8.3058mm | 0.327 8.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH105-151 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 880mA | Shielded | 1.15A | 150μH | 100kHz | 780mOhm Max | 1.15A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH127/LD-181 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.58A | Shielded | 1.55A | 180μH | - | 299mOhm Max | 1.55A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-270 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.08A | Shielded | 4.2A | 27μH | - | 41.6mOhm Max | 4.2A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-470 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.13A | Shielded | 3.25A | 47μH | - | 78mOhm Max | 3.25A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-5R8 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 7.7A | Shielded | 8.6A | 5.8μH | - | 16.2mOhm Max | 8.6A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SC73B-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2.4A | Unshielded | 1.44A | 10μH | 2.52MHz | 80mOhm Max | 1.44A | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH105RY-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.35A | Shielded | 1.35A | 100μH | 100kHz | 253mOhm Max | 1.35A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-471 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 600mA | Shielded | 600mA | 470μH | 100kHz | 1.3Ohm Max | 600mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.53A | Shielded | 1.53A | 82μH | 100kHz | 227mOhm Max | 1.5A | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCEP134S-1R6 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 16A | Shielded | 16A | 1.6μH | 100kHz | 4mOhm Max | 16A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SC2220-1R0 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 4.4A | Unshielded | 4A | 1μH | 1MHz | 26.6mOhm Max | 4A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH104-120 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 3A | Shielded | 2.25A | 12μH | 100kHz | 54mOhm Max | 2.25A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC73-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 720mA | Unshielded | 720mA | 150μH | 1kHz | 750mOhm Max | 400mA | - | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-470 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.22A | Unshielded | 680mA | 47μH | 2.52MHz | 250mOhm Max | 680mA | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant |