- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC73-221 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 540mA | Unshielded | - | - | 310mA | 220μH | 1kHz | 1.2Ohm Max | - | - | - | 310mA | - | - | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCIHP0750-3R3 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 8A | Unshielded | - | - | - | 3.3μH | - | 29mOhm Max | - | - | - | 9.5A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SC105-100 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 3.6A | Unshielded | - | - | 2.6A | 10μH | 2.52MHz | 60mOhm Max | - | - | - | 2.6A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC105-220 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 2.4A | Unshielded | - | - | 1.95A | 22μH | 2.52MHz | 100mOhm Max | - | - | - | 1.95A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC105-271 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 780mA | Unshielded | - | - | 570mA | 270μH | 1kHz | 970mOhm Max | - | - | - | 570mA | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC105-390 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 2A | Unshielded | - | - | 1.37A | 39μH | 2.52MHz | 140mOhm Max | - | - | - | 1.37A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCIHP0730-2R5M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 8A | Shielded | - | - | 11A | 2.5μH | 200kHz | 22mOhm Max | - | - | - | 11A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0730-R82M Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 13A | Shielded | - | - | 19A | 820nH | 200kHz | 8mOhm Max | - | - | - | 19A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0730-R22N Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 22A | Shielded | - | - | 34A | 220nH | 200kHz | 3.1mOhm Max | - | - | - | 34A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0730-R47M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 17.5A | Shielded | - | - | 24A | 470nH | 200kHz | 4.2mOhm Max | - | - | - | 24A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0730-3R3M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 6A | Shielded | - | - | 10A | 3.3μH | 200kHz | 30mOhm Max | - | - | - | 10A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-R47M Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 17.5A | Shielded | - | - | 26A | 470nH | 200kHz | 4.2mOhm Max | - | - | - | 26A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-R33M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 20A | Shielded | - | - | 30A | 330nH | 200kHz | 3.9mOhm Max | - | - | - | 30A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH127-4R7 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 7.8A | 4.7μH | 100kHz | 15.8mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 6.8A | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-821 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | 680mA | YES | 1 | unknown | 600mA | 820μH | 1kHz | 1.64Ohm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 0.68A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SC3340F-3R3 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 10.5A | Unshielded | - | - | 15A | 3.3μH | 100kHz | 12mOhm Max | - | - | - | 15A | - | - | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH125B-471 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 830mA | Shielded | - | - | 580mA | 470μH | 1kHz | 770mOhm Max | - | - | - | 580mA | - | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-3R5 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | Active | 1 (Unlimited) | - | - | - | - | - | - | 9.2A | Shielded | - | - | 7.5A | 3.5μH | 100kHz | 13.5mOhm Max | - | - | - | 7.5A | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-331 Signal Transformer | 18 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.22A | Shielded | - | - | 950mA | 330μH | 100kHz | 640mOhm Max | - | - | - | 950mA | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-220 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 4A | Shielded | - | - | 3.6A | 22μH | 100kHz | 43.2mOhm Max | - | - | - | 3.6A | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant |