- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCIHP0735-R33M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 20A | Shielded | 30A | 330nH | 200kHz | 3.9mOhm Max | 30A | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH124B-330 Signal Transformer | 40 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.43A | Shielded | 2.7A | 33μH | 100kHz | 111mOhm Max | 2.7A | - | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124B-271 Signal Transformer | 40 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 860mA | Shielded | 600mA | 270μH | 100kHz | 870mOhm Max | 600mA | - | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH103R-150 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.24A | Shielded | 2.22A | 15μH | 100kHz | 86mOhm Max | 2.22A | - | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCEP105S-R80 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 20.8A | 800 nH | 100kHz | - | 20.8A | 4.1mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105S-R22 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 30% | - | - | - | - | - | - | - | Shielded | 40A | 220 nH | 100kHz | - | 40A | 2.6mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SC1813FH-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.8A | Unshielded | 1.9A | 10μH | 100kHz | 110mOhm Max | 1.9A | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-R33 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 10A | Unshielded | 10A | 330nH | 100kHz | 5.2mOhm Max | 10A | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-2R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3.8A | Unshielded | 3.5A | 2.2μH | 100kHz | 35mOhm Max | 3.5A | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC3316FH-2R2 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316FH | 0.512Lx0.394W 13.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 7.4A | Unshielded | 7.4A | 2.2μH | 100kHz | 11mOhm Max | 7.8A | - | - | 0.250 6.35mm | 13.0048mm | 10.0076mm | ROHS3 Compliant | ||
![]() SCRH123-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.67A | Shielded | 4.2A | 15μH | 100kHz | 94mOhm Max | 4.2A | - | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH123-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.1A | Shielded | 1.6A | 100μH | 100kHz | 480mOhm Max | 1.6A | - | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH8D43-6R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D43 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.2A | Shielded | 4.2A | 6.8μH | 100kHz | 28mOhm Max | 4.2A | - | - | 0.185 4.70mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH105R-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4A | Shielded | 4A | 15μH | 100kHz | 41mOhm Max | 2.83A | - | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.9A | Shielded | 1.9A | 56μH | 100kHz | 149mOhm Max | 1.39A | - | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-102 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 450mA | Shielded | 350mA | 1mH | 100kHz | 1.99Ohm Max | 350mA | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 870mA | Shielded | 600mA | 330μH | 100kHz | 812mOhm Max | 600mA | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.43A | Shielded | 1.7A | 39μH | 100kHz | 106mOhm Max | 1.7A | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-181 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.05A | Shielded | 850mA | 180μH | 100kHz | 620mOhm Max | 850mA | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124-180 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.1A | Shielded | 3.1A | 18μH | 100kHz | 57mOhm Max | 3.1A | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant |