- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH105RY-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2A | Shielded | - | - | 1.9A | 56μH | 100kHz | 149mOhm Max | - | - | - | 1.9A | - | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-6R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 6.2A | Shielded | - | - | 6.2A | 6.8μH | 100kHz | 18mOhm Max | - | - | - | 5.5A | - | - | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC75-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.03A | Unshielded | - | - | 1.03A | 82μH | 2.52MHz | 370mOhm Max | - | - | - | 780mA | - | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.3A | Unshielded | - | - | 1.3A | 56μH | 2.52MHz | 240mOhm Max | - | - | - | 940mA | - | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-560 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.13A | Unshielded | - | - | 640mA | 56μH | 2.52MHz | 280mOhm Max | - | - | - | 640mA | - | - | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC104-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.3A | Unshielded | - | - | 910mA | 68μH | 2.52MHz | 223mOhm Max | - | - | - | 910mA | - | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC104-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5A | Unshielded | - | - | 1.1A | 47μH | 2.52MHz | 170mOhm Max | - | - | - | 1.1A | - | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1812-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.12A | Unshielded | - | - | 650mA | 10μH | 1MHz | 312mOhm Max | - | - | - | 650mA | - | - | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC75B-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.75A | Unshielded | - | - | 1.8A | 15μH | 2.52MHz | 90mOhm Max | - | - | - | 1.8A | - | - | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCEP134H-1R2 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134H | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15A | Shielded | - | - | 21A | 1.2μH | 100kHz | 4mOhm Max | - | - | - | 21A | - | - | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCIHP0530-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0530 | 0.205Lx0.193W 5.20mmx4.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 7A | Unshielded | - | - | - | 1μH | - | - | - | - | - | 11A | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | ||
![]() SCIH1040HC-1R0M Signal Transformer | 38 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIH1040HC | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 20A | Shielded | - | - | - | 1μH | - | 3.4Ohm Max | - | - | - | 25A | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0735-6R8M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | - | 4.5A | Shielded | - | - | 7.5A | 6.8μH | 200kHz | 60mOhm Max | - | - | - | 7.5A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-R22N Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | - | 22A | Shielded | - | - | 36A | 220nH | 200kHz | 3.1mOhm Max | - | - | - | 36A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SC3326F-680 Signal Transformer | 31 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.7A | Unshielded | - | - | 3A | 68μH | 100kHz | 200mOhm Max | - | - | - | 3A | - | - | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH127-390 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | 2.91A | YES | 1 | unknown | 2.75A | 39μH | 1kHz | 72.9mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 2.91A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-560 Signal Transformer | 31 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 2.35A | 56μH | 1kHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-391 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | 1.03A | YES | 1 | unknown | 880mA | 390μH | 1kHz | 700mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 1.03A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SC105-180 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.6A | Unshielded | - | - | 2.15A | 18μH | 2.52MHz | 90mOhm Max | - | - | - | 2.15A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC105-470 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.8A | Unshielded | - | - | 1.8A | 47μH | 2.52MHz | 170mOhm Max | - | - | - | 1.28A | - | - | - | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant |