- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH127-390 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | 2.91A | YES | 1 | unknown | 2.75A | 39μH | 1kHz | 72.9mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 2.91A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-560 Signal Transformer | 31 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 2.35A | 56μH | 1kHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-391 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | 1.03A | YES | 1 | unknown | 880mA | 390μH | 1kHz | 700mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 1.03A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCH114-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 960mA | Unshielded | - | - | 1.1A | 150μH | 100kHz | 492mOhm Max | - | - | - | 1.1A | - | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-470 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.8A | Unshielded | - | - | 2A | 47μH | 100kHz | 175mOhm Max | - | - | - | 2A | - | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SC105-180 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.6A | Unshielded | - | - | 2.15A | 18μH | 2.52MHz | 90mOhm Max | - | - | - | 2.15A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC105-470 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.8A | Unshielded | - | - | 1.8A | 47μH | 2.52MHz | 170mOhm Max | - | - | - | 1.28A | - | - | - | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCIHP0750-6R8 Signal Transformer | 23 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 5.5A | Unshielded | - | - | - | 6.8μH | - | 46mOhm | - | - | - | 7A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 13A | Unshielded | - | - | - | 1μH | - | 9mOhm | - | - | - | 16A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-8R2 Signal Transformer | 24 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 5A | Unshielded | - | - | - | 8.2μH | - | 78mOhm | - | - | - | 5.5A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH125B-271 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.16A | Shielded | - | - | 750mA | 270μH | 1kHz | 460mOhm Max | - | - | - | 750mA | - | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-471 Signal Transformer | 18 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 920mA | Shielded | - | - | 790mA | 470μH | 100kHz | 980mOhm Max | - | - | - | 790mA | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6A | Shielded | - | - | 1.42A | 150μH | 100kHz | 280mOhm Max | - | - | - | 1.42A | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCC5D23-101 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 480mA | Shielded | - | - | 330mA | 100μH | 100kHz | 1.07Ohm Max | - | - | - | 330mA | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-150 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.3A | Shielded | - | - | 820mA | 15μH | 100kHz | 166mOhm Max | - | - | - | 820mA | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-3R3 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.6A | Shielded | - | - | 1.9A | 3.3μH | 100kHz | 49mOhm Max | - | - | - | 1.9A | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-4R7 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.2A | Shielded | - | - | 1.6A | 4.7μH | 100kHz | 62mOhm Max | - | - | - | 1.6A | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCB63C-220 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 1.3A | Shielded | - | - | 1.3A | 22μH | 1kHz | 191mOhm Max | - | - | - | 530mA | - | - | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-121 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 440mA | Shielded | - | - | 320mA | 120μH | 100kHz | 1.25Ohm Max | - | - | - | 320mA | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-120 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.4A | Shielded | - | - | 900mA | 12μH | 100kHz | 148mOhm Max | - | - | - | 900mA | - | - | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant |