- Accessory Type
- Factory Lead Time
- Lead Free
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Mount
- Approval Agency
- Center Tap Feature 1
- Center Tap Feature 2
- ECCN Code
Attribute column
Manufacturer
Signal Transformer Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Approval Agency | Physical Dimension | Accessory Type | Output Voltage 1 | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-MS Signal Transformer | 225 |
| - | 18 Weeks | Screw | - | - | 2009 | DST/ST | Active | Not Applicable | EAR99 | HIGH ISOLATION | 8504.31.40.35 | unknown | UL; CSA | 34.9mm X 28.6mm X 30.1mm | Screws | 10V | 2500V | POWER TRANSFORMER | 10V | 2 | 2.4 VA | 0.12A | 0.12A | SINGLE 115V | NO | NO | 30.1mm | 34.9mm | 28.6mm | Non-RoHS Compliant | Lead Free | ||
![]() ST-MN Signal Transformer | 44 | - | - | 18 Weeks | - | NO | THROUGH HOLE MOUNTED | 2009 | DST/ST | Active | Not Applicable | EAR99 | - | 8504.31.40.35 | unknown | UL; CSA | 57.2mm X 47.6mm X 36.5mm | Nut | 8V | 2500V | POWER TRANSFORMER | 8V | 2 | 20 VA | 1.25A | 1.25A | SINGLE 115V | NO | NO | 36.5mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 10-BR Signal Transformer | 281 |
| - | 18 Weeks | Brackets | - | - | - | DMPC/MPC | Active | Not Applicable | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24-BR Signal Transformer | 285 |
| - | 18 Weeks | Brackets | - | - | - | DMPC/MPC | Active | Not Applicable | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |