- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- 1st Connector
- 2nd Connector
- Factory Lead Time
- Power (Watts)
- Series
- Type
- Voltage - Primary
- Voltage - Secondary
- Max Power Dissipation
Attribute column
Manufacturer
Signal Transformer Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Weight | Operating Frequency (Max) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Power (Watts) | HTS Code | Max Power Dissipation | Reach Compliance Code | Approval Agency | Physical Dimension | Output Voltage 1 | Input Voltage (Max) | 1st Connector | 2nd Connector | Operating Frequency-Min | Isolation Voltage | Voltage - Primary | Output Voltage 2 | Number of Secondary Winding | VA Rating | Output Current 1 | Voltage - Secondary | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SU-7.5 Signal Transformer | 510 |
| Datasheet | 14 Weeks | - | - | 105lbs 47.6kg | - | - | SU | - | Active | Not Applicable | EAR99 | Isolation | 7500VA | 8504.32.00.00 | 7.5kW | unknown | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 7500 VA | 15.5A | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 125 Signal Transformer | 39 |
| Datasheet | 14 Weeks | NO | CHASSIS MOUNT | 4.8lbs 2.2kg | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 250VA | 8504.31.40.65 | 250W | unknown | - | 73mm X 98.4mm X 88.9mm | 115V | 230V | Wire Leads | Wire Leads | - | - | 230V | - | - | 250 VA | - | 115V | - | - | - | - | - | 73mm | 98.4mm | ROHS3 Compliant | ||
![]() SU-3 Signal Transformer | 878 |
| Datasheet | 16 Weeks | - | - | 70lbs 31.8kg | - | - | SU | - | Active | Not Applicable | EAR99 | Isolation | 3000VA | 8504.32.00.00 | 3kW | unknown | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 3000 VA | 7A | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 130 Signal Transformer | 20 |
| Datasheet | 14 Weeks | NO | CHASSIS MOUNT | 5.5lbs 2.5kg | - | - | EB | yes | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 300VA | 8504.31.40.65 | 300W | unknown | UL; CSA; VDE | 71.4mm X 73mm X 85.7mm | 18V | - | NEMA 5-15P | NEMA 5-15R | - | 4000V | 230V | 18V | 2 | 130 VA | 3.6A | 115V | 3.6A | - | NO | NO | - | 71.4mm | 73mm | ROHS3 Compliant | ||
![]() 110 Signal Transformer | 36 |
| - | 14 Weeks | NO | CHASSIS MOUNT | 1.5lbs 680.4g | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 100VA | 8504.31.40.65 | 100W | unknown | - | 47.6mm X 60.3mm X 63.5mm | 115V | 230V | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | 100 VA | - | 115V | - | - | - | - | - | 47.6mm | 60.3mm | ROHS3 Compliant | ||
![]() DU-7.5 Signal Transformer | 924 |
| - | 14 Weeks | - | - | 105lbs 47.6kg | - | - | DU | - | Active | Not Applicable | EAR99 | Isolation | 7500VA | 8504.32.00.00 | 7.5kW | unknown | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 7500 VA | 31A | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SU-2 Signal Transformer | 2423 |
| Datasheet | 16 Weeks | - | - | 56lbs 25.4kg | - | - | SU | - | Active | Not Applicable | EAR99 | Isolation | 2000VA | 8504.32.00.00 | 2kW | unknown | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 2000 VA | 4.5A | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SU-1/4 Signal Transformer | 2273 |
| Datasheet | 16 Weeks | NO | CHASSIS MOUNT | 12lbs 5.4kg | 0.5kHz | - | SU | - | Active | Not Applicable | EAR99 | Isolation | 250VA | 8504.31.40.65 | 250W | unknown | - | 134.9mm X 107.9mm X 133.4mm | 240V | - | Screw Terminal | Screw Terminal | 0.05kHz | 2500V | 104V 110V 120V 208V 220V 230V 240V | - | 2 | 250 VA | 0.55A | 208V 220V 240V 416V 440V 460V 480V | - | DUAL 104/110/120V | NO | NO | - | 134.9mm | 107.9mm | ROHS3 Compliant | ||
![]() 130-0F Signal Transformer | 29 |
| Datasheet | 16 Weeks | - | - | 5lbs 2.3kg | - | 2009 | 0F | - | Active | Not Applicable | - | Autotransformer (Non-Isolated) | 300VA | - | 300W | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 115V 230V | - | - | - | - | 115V 230V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1150 Signal Transformer | 2567 |
| - | 14 Weeks | - | - | 20lbs 9.1kg | - | - | EB | - | Active | Not Applicable | - | Autotransformer (Non-Isolated) | 1500VA | - | 1.5kW | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | - | - | 115V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 175 Signal Transformer | 36 |
| - | 14 Weeks | NO | CHASSIS MOUNT | 22lbs 10kg | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 750VA | 8504.31.40.65 | 750W | unknown | - | 82.6mm X 149.2mm X 98.4mm | 115V | 230V | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | 750 VA | - | 115V | - | - | - | - | - | 82.6mm | 149.2mm | ROHS3 Compliant | ||
![]() SU-10 Signal Transformer | 539 |
| Datasheet | 14 Weeks | - | - | 150lbs 68kg | - | - | SU | - | Active | Not Applicable | - | Isolation | 10000VA | - | 10kW | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SU-5 Signal Transformer | 909 |
| Datasheet | 16 Weeks | - | - | 89lbs 40.4kg | - | - | SU | - | Active | Not Applicable | - | Isolation | 5000VA | - | 5kW | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | 187mm | 192mm | 273mm | ROHS3 Compliant | ||
![]() 1100 Signal Transformer | 2533 |
| - | 14 Weeks | NO | THROUGH HOLE MOUNTED | 14lbs 6.4kg | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 1000VA | 8504.31.40.35 | 1kW | unknown | UL; CSA; TUV | 66.8mm X 55.6mm X 31.0mm | 8V | - | NEMA 5-15P | NEMA 5-15R | - | 4000V | 230V | - | 2 | 18 VA | 1.1A | 115V | - | - | NO | NO | - | 66.8mm | 55.6mm | ROHS3 Compliant | ||
![]() DU-10 Signal Transformer | In Stock | - | - | 14 Weeks | - | - | 150lbs 68kg | - | - | DU | - | Active | Not Applicable | EAR99 | Isolation | 10000VA | 8504.32.00.00 | 10kW | unknown | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 10000 VA | 41A | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DU-5 Signal Transformer | 936 |
| - | 16 Weeks | - | - | - | - | - | DU | - | Active | Not Applicable | EAR99 | Isolation | 5000VA | 8504.32.00.00 | - | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 5000 VA | 23A | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1200 Signal Transformer | 2523 |
| - | 14 Weeks | NO | THROUGH HOLE MOUNTED | 26lbs 11.8kg | - | - | EB | yes | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 2000VA | 8504.31.40.65 | 2kW | unknown | UL; CSA | 79.2mm X 63.5mm X 34.9mm | 20V | - | NEMA 5-15P | NEMA 5-15R | - | 1500V | 230V | 20V | 2 | 48 VA | 1.2A | 115V | 1.2A | - | NO | NO | - | 79.2mm | 63.5mm | ROHS3 Compliant | ||
![]() 112 Signal Transformer | In Stock | - | - | 14 Weeks | NO | CHASSIS MOUNT | 3lbs 1.4kg | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 120VA | 8504.31.40.65 | 120W | unknown | - | 73mm X 54mm X 88.9mm | 115V | 230V | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | 120 VA | - | 115V | - | - | - | - | - | 73mm | 54mm | ROHS3 Compliant | ||
![]() 150 Signal Transformer | 38 |
| Datasheet | 16 Weeks | NO | CHASSIS MOUNT | 8lbs 3.6kg | - | - | EB | - | Active | Not Applicable | EAR99 | Autotransformer (Non-Isolated) | 500VA | 8504.31.40.65 | 500W | unknown | - | 82.6mm X 123.8mm X 98.4mm | 115V | 230V | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | 500 VA | - | 115V | - | - | - | - | - | 82.6mm | 123.8mm | ROHS3 Compliant | ||
![]() 125-0F Signal Transformer | 38 |
| Datasheet | 16 Weeks | - | - | 4.2lbs 1.9kg | - | 2009 | 0F | - | Active | Not Applicable | - | Autotransformer (Non-Isolated) | 250VA | - | 250W | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 115V 230V | - | - | - | - | 115V 230V | - | - | - | - | - | - | - | ROHS3 Compliant |