- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST-3-36 Signal Transformer | 57 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | 60Hz | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 65mA | 2.4W | 2.4VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 2.4 VA | 30.1mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-10R-20 Signal Transformer | 1111 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 2009 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 47.6mm X 39.7mm X 34.9mm | 4000Vrms | 1A | 10W | 10VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 10 VA | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-36 Signal Transformer | 264 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | DST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 20W | - | 60Hz | PC Pin | UL; CSA | 8 | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 1.1A | 20W | 20VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 20 VA | 36.5mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() LP-12-200 Signal Transformer | 211 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 200mA | 2W | 2VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 2 VA | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-16 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2009 | DST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 20W | - | 60Hz | PC Pin | UL; CSA | 8 | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 1.25A | 20W | 20VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 20 VA | 36.5mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-230L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 80W | - | - | Wire Leads | - | - | - | 4000Vrms | 350mA | - | 80VA | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | - | 76.20mm | 63.5mm | 64.3mm | ROHS3 Compliant | - | ||
![]() CL2-30-12 Signal Transformer | 2539 |
| - | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 2009 | CL2 | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 30W | - | - | PC Pin | - | - | - | 4000Vrms | 2.5A | - | 30VA | - | 115V 230V | Dual | No | 12V | - | Single | - | - | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-30-24 Signal Transformer | 207 |
| - | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 2009 | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 30W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.25A | 30W | 30VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 30 VA | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-36 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 2009 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 65mA | 2.4W | 2.4VA | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 2.4 VA | 30.1mm | 30.80mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-230-25 Signal Transformer | 51 |
| - | 16 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 2009 | LP | 47.50mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 25mA | - | 6VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 6 VA | - | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | - | ||
![]() LP-120-20 Signal Transformer | 103 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 2009 | LP | 47.50mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 20mA | - | 2VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 2 VA | - | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | - | ||
![]() MPC-Y-12 Signal Transformer | 51 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | MPC | 41.30mm Lx57.20mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 24W | unknown | - | PC Pin | UL; CSA | - | 41.3mm X 57.2mm X 34.9mm | 1500Vrms | 150mA | - | 24VA | - | 115V | Single | Yes | Parallel 5V Series 12V | - | Dual | - | 24 VA | 34.9mm | 34.90mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() LP-88-130 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | LP | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 130mA | - | 12VA | 44V | 115V 230V | Dual | No | Parallel 44V Series 88V | 44V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() A41-25-36 Signal Transformer | 521 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 25W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 1.4A | 25W | 25VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 25 VA | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() PC-28-360 Signal Transformer | 110 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 1997 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 360mA | 10W | 10VA | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 241-5-36 Signal Transformer | 41 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 350mA | 12W | 12VA | 36V | 115V | Single | Yes | 36V | - | - | 1 | 12 VA | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() PC-12-800 Signal Transformer | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 1997 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 1.6A | 10W | 10VA | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LP-30-800 Signal Transformer | 17 |
| - | 16 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 1997 | LP | 72.90mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | 1.6A | 24W | 24VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 24 VA | 31.8mm | 31.80mm | 72.9mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-24-450 Signal Transformer | 42 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 2009 | DPC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 10W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 450mA | 10W | 10VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 10 VA | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-5.0R-12 Signal Transformer | 177 |
| - | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 400mA | 5W | 5VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 5 VA | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free |