- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPC-28-800 Signal Transformer | 69 |
| - | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | - | 2009 | DPC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 24W | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1.6A | 24W | 24VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-2.5R-16 Signal Transformer | 158 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.5W | 60Hz | PC Pin | UL; CSA; VDE | 8 | - | 4000Vrms | 150mA | 2.5W | 2.5VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 2.5 VA | 28.6mm | 28.60mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-50-24 Signal Transformer | 1188 |
| - | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | - | 2009 | CL2 | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.65 | 50W | - | PC Pin | UL | - | 76.2mm X 63.5mm X 46mm | 4000Vrms | 2.1A | - | 50VA | 24V | - | 115V 230V | Dual | No | 24V | - | Single | - | 50 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() IF-18-34 Signal Transformer | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 15lbs 6.8kg | - | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 18W | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 27.6mm | 4000Vrms | 1.06A | - | 18VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 18 VA | 27.6mm | 27.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() PC-40-250 Signal Transformer | 167 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | - | 1997 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 250mA | 10W | 10VA | 20V | - | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-10 Signal Transformer | 48 |
| - | 16 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | - | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 20W | - | PC Pin | UL; CSA; VDE | - | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 2A | 20W | 20VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 20 VA | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-36 Signal Transformer | 250 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2009 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.1W | 60Hz | PC Pin | UL; CSA | 8 | - | 2500Vrms | 30mA | 1.1W | 1.1VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 1.1 VA | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DPC-34-35 Signal Transformer | 153 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | - | 2009 | DPC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.2W | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 35mA | 1.2W | 1.2VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 1.2 VA | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-30-20 Signal Transformer | 39 |
| - | 16 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | 2005 | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 30W | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.5A | 30W | 30VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 30 VA | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-250-28 Signal Transformer | 2501 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 6.8lbs 3.1kg | - | 2009 | MPI | 104.80mm Lx104.90mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 250W | - | Terminal Block | UL; CSA | - | 104.8mm X 99mm X 101.6mm | 4000Vrms | 8.9A | - | 250VA | 14V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | - | 250 VA | 98.2mm | 98.20mm | 104.8mm | 99mm | ROHS3 Compliant | Lead Free | ||
![]() M4L-1-10 Signal Transformer | 2724 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 22lbs 10kg | - | 2009 | M4L | 124.20mm Lx144.78mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.60.00 | 1kW | - | Terminal Block | UL; CSA; TUV/VDE | - | 136.5mm X 149.2mm X 133.4mm | 4000Vrms | 8.7A | - | 1000VA | 115V | - | 125V 115V 105V | Single, Multiple Taps | No | 115V | - | Single | - | 1000 VA | 133mm | 133.40mm | 136.5mm | 149.2mm | ROHS3 Compliant | Lead Free | ||
![]() ST-7-36 Signal Transformer | 9 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 2009 | ST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1A | 36W | 36VA | 18V | - | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | - | 39.7mm | 40.40mm | - | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-12 Signal Transformer | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | - | 2005 | One-4-All™ | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 56W | 60Hz | PC Pin | UL; CSA; VDE | 8 | 76.2mm X 63.5mm X 46mm | 4000Vrms | 4.4A | 56W | 56VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 56 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-12L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 43W | - | Wire Leads | - | - | - | 4000Vrms | 3.4A | - | 43VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | 68.20mm | 79.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() IF-30-16 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 20lbs 9.1kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 30W | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 35.3mm | 4000Vrms | 1.9A | - | 30VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 30 VA | 35.3mm | 35.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-175-230L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | - | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 175W | - | Wire Leads | - | - | - | 4000Vrms | 1.52A | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | - | 95.30mm | 79.4mm | 79.7mm | ROHS3 Compliant | - | ||
![]() DST-4-56 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 2009 | DST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | - | PC Pin | - | - | - | 2500Vrms | 110mA | 6W | 6VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | Dual | - | - | 33.3mm | 33.30mm | 41.3mm | 33.3mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-56-15 Signal Transformer | 102 |
| - | 18 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | DPC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | PC Pin | UL; CSA | - | - | 1500Vrms | 15mA | 1W | 1VA | 28V | 0.05kHz | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 1 VA | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free | ||
![]() ST-5-12 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2009 | ST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1A | 12W | 12VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 12 VA | 36.5mm | 36.90mm | - | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-16-640 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | - | 1997 | DPC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 10W | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1.28A | 10W | 10VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 10 VA | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free |