- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPC-56-180 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 0.5kHz | 2009 | DPC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 10W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 180mA | 10W | 10VA | 28V | 0.05kHz | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 10 VA | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-5-56 Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | unknown | - | Solder, Quick Connect | UL; CSA | - | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 220mA | 12W | 12VA | 56V | - | 115V 230V | Dual | Yes | 56V | - | Single | - | 12 VA | 42.8mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-120L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 250mA | - | 30VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() DP-241-6-10L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 3A | - | 30VA | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() DP-241-6-56L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 540mA | - | 30VA | - | - | 115V 230V | Dual | Yes | 56V | - | Single | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() MPI-250-24 Signal Transformer | 2755 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 6.8lbs 3.1kg | - | 2009 | MPI | 104.80mm Lx104.90mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 250W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 99mm X 101.6mm | 4000Vrms | 10.4A | - | 250VA | 12V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 12V Series 24V | 12V | Dual | - | 250 VA | 98.2mm | 98.20mm | 104.8mm | 99mm | ROHS3 Compliant | Lead Free | ||
![]() 241-3-16L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | - | - | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2.4W | - | - | Wire Leads | - | - | - | 2500Vrms | 150mA | - | 2.4VA | - | - | 115V | Single | Yes | 16V | - | Single | - | - | - | 31.20mm | 52.6mm | 29.6mm | ROHS3 Compliant | - | ||
![]() DPC-28-160 Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | - | DPC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 4.4W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 160mA | 4.4W | 4.4VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 4.4 VA | 34.9mm | 34.92mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-3-12L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | - | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2.4W | - | - | Wire Leads | - | - | - | 2500Vrms | 200mA | - | 2.4VA | - | - | 115V | Single | Yes | 12.6V | - | Single | - | - | - | 31.20mm | 52.6mm | 29.6mm | ROHS3 Compliant | - | ||
![]() DP-241-4-20 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | - | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 300mA | 6W | 6VA | 20V | - | 115V 230V | Dual | Yes | 20V | - | Single | - | 6 VA | 49.2mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-36 Signal Transformer | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 170mA | 6W | 6VA | 36V | - | 115V 230V | Dual | Yes | 36V | - | Single | - | 6 VA | 49.2mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() ST-6-36 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 1997 | ST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.1A | 20W | 20VA | 18V | - | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 20 VA | 36.5mm | 36.90mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-5-56L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 220mA | - | 12VA | - | - | 115V 230V | Dual | Yes | 56V | - | Single | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() ST-2-36 Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2009 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 30mA | 1.1W | 1.1VA | 18V | - | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 1.1 VA | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-7-12L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 4A | - | 56VA | - | - | 115V 230V | Dual | Yes | 12.6V | - | Single | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() DP-241-7-20L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 2.8A | - | 56VA | - | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() A41-43-16L Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 43W | - | - | Wire Leads | - | - | - | 4000Vrms | 2.7A | - | 43VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | 68.20mm | 79.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() DP-241-7-120L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 500mA | - | 56VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() IF-24-16 Signal Transformer | 9 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 17lbs 7.7kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 31.3mm | 4000Vrms | 1.5A | - | 24VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 24 VA | 31.3mm | 31.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() IF-30-40 Signal Transformer | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 20lbs 9.1kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 30W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 35.3mm | 4000Vrms | 1.5A | - | 30VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 30 VA | 35.3mm | 35.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free |