- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A41-130-12 Signal Transformer | 68 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2009 | All-4-One™ | 71.40mm Lx76.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 130W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 73mm X 85.7mm | 4000Vrms | 10.3A | 130W | 130VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 130 VA | 85.7mm | 85.70mm | 71.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-16 Signal Transformer | 107 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 80W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 63.5mm X 60.3mm X 76.2mm | 4000Vrms | 5A | 80W | 80VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 80 VA | 76.2mm | 76.20mm | 63.5mm | 60.3mm | ROHS3 Compliant | Lead Free | ||
![]() DMT-6-15 Signal Transformer | 53 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | 2009 | DMT | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 6W | unknown | - | Solder, Quick Connect | UL; CSA | - | 82.6mm X 31.8mm X 49.2mm | 2500Vrms | 1.75A | - | 6VA | - | 115V 230V | Dual | Yes | 5V 15V | - | - | 2 | 6 VA | 49.2mm | 49.80mm | 82.6mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DST-4-24 Signal Transformer | 61 |
| - | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 2009 | DST | 41.30mm Lx33.30mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 6W | - | 60Hz | PC Pin | UL; CSA | 8 | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 250mA | 6W | 6VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 6 VA | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-43-28 Signal Transformer | 42 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 43W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 52.3mm X 68.2mm | 4000Vrms | 1.5A | 43W | 43VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 43 VA | 68.2mm | 68.20mm | 79.4mm | 52.3mm | ROHS3 Compliant | Lead Free | ||
![]() ST-6-12 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2009 | ST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.6A | 20W | 20VA | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 20 VA | 36.5mm | 36.90mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-2.5R-28 Signal Transformer | 606 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | - | 4000Vrms | 90mA | 2.5W | 2.5VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 2.5 VA | 28.6mm | 28.60mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() HPI-12 Signal Transformer | 2262 | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 31lbs 14.1kg | 2009 | HPI | 179.30mm Lx129.60mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.32.00.00 | 1.25kW | - | - | Terminal Block | UL; VDE; CSA; TUV | - | 179.3mm X 128mm X 153.9mm | 4000Vrms | 5.4A | 1.25kW | 1250VA | 115V | 115V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 1250 VA | 154mm | 154.90mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DST-5-20 Signal Transformer | 332 |
| - | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 1997 | DST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 12W | - | 60Hz | PC Pin | UL; CSA | 8 | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 1.2A | 12W | 12VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 12 VA | 36.5mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-10 Signal Transformer | 144 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 100W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 10A | 100W | 100VA | 10V | 115V 230V | Dual | Yes | 10V | - | Single | - | 100 VA | 65.1mm | 67.70mm | 102.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-24-1000 Signal Transformer | 34 |
| - | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | PC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 24W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 1A | 24W | 24VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() PC-20-500 Signal Transformer | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 2009 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 1A | 10W | 10VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST-5-20 Signal Transformer | 45 |
| - | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2009 | ST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.2A | 12W | 12VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 12 VA | 36.5mm | 36.90mm | - | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DST-7-24 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 2009 | DST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 36W | - | 60Hz | PC Pin | UL; CSA | 8 | L66.7XB55.5XH39.7 (mm) | 2500Vrms | 1.5A | 36W | 36VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 36 VA | 39.7mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-12 Signal Transformer | 64 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 100W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 8A | 100W | 100VA | 12.6V | 115V 230V | Dual | Yes | 12.6V | - | Single | - | 100 VA | 65.1mm | 67.70mm | 102.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-36 Signal Transformer | 93 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 30W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 850mA | 30W | 30VA | 36V | 115V 230V | Dual | Yes | 36V | - | Single | - | 30 VA | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() LP-40-300 Signal Transformer | 56 |
| - | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 300mA | 12W | 12VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() A41-25-230 Signal Transformer | 126 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 25W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 110mA | 25W | 25VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 25 VA | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() LP-30-200 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 200mA | 6W | 6VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 6 VA | 21.6mm | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-10 Signal Transformer | 256 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | - | PC Pin | UL; CSA | - | 34.9mm X 28.6mm X 23.8mm | 2500Vrms | 110mA | 1.1W | 1.1VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free |