- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI-400-28 Signal Transformer | 2261 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 9.9lbs 4.5kg | 2009 | MPI | 104.80mm Lx128.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 400W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 122mm X 101.6mm | 4000Vrms | 14.3A | - | 400VA | 14V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | - | 400 VA | - | 98.2mm | 98.20mm | 104.8mm | 122mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-12 Signal Transformer | 71 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 80W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 63.5mm X 60.3mm X 76.2mm | 4000Vrms | 6.3A | 80W | 80VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 80 VA | - | 76.2mm | 76.20mm | 63.5mm | 60.3mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-120 Signal Transformer | 66 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 30W | unknown | - | Solder, Quick Connect | UL; CSA | - | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 250mA | 30W | 30VA | 120V | 115V 230V | Dual | Yes | 120V | - | Single | - | 30 VA | - | 49.8mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() 241-8-120 Signal Transformer | 32 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | - | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 100W | unknown | - | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 850mA | 100W | 100VA | 120V | 115V | Single | Yes | 120V | - | - | 1 | 100 VA | - | 65.1mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() 12.8-2 Signal Transformer | 25 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | 2.3lbs 1kg | - | - | 76.20mm Lx63.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 25.6W | unknown | - | Solder, Quick Connect | - | - | 76.2mm X 63.5mm X 63.5mm | 1500Vrms | 2A | - | 25.6VA | 6.4V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 6.4V Series 12.8V | 6.4V | Single, Multiple Taps | - | - | SINGLE 115V | - | 63.50mm | 76.2mm | 63.5mm | ROHS3 Compliant | - | ||
![]() A41-25-16 Signal Transformer | 104 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.3lbs 589.7g | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 25W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 1.6A | 25W | 25VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 25 VA | - | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-8-48 Signal Transformer | 28 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 100W | unknown | - | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 2A | 100W | 100VA | 48V | 115V | Single | Yes | 48V | - | - | 1 | 100 VA | - | 65.1mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() A41-130-36 Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 4.1lbs 1.9kg | 2009 | All-4-One™ | 71.40mm Lx76.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 130W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 73mm X 85.7mm | 4000Vrms | 3.6A | 130W | 130VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 130 VA | - | 85.7mm | 85.70mm | 71.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-12 Signal Transformer | 86 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | - | 20W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 1.6A | 20W | 20VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 20 VA | - | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-24 Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 43W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 52.3mm X 68.2mm | 4000Vrms | 1.8A | 43W | 43VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 43 VA | - | 68.2mm | 68.20mm | 79.4mm | 52.3mm | ROHS3 Compliant | Lead Free | ||
![]() DST-3-24 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 2.4W | - | 60Hz | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 100mA | 2.4W | 2.4VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 2.4 VA | - | 30.1mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-5-36 Signal Transformer | 33 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | - | DST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | 12W | - | 60Hz | PC Pin | UL; CSA | 8 | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 350mA | 12W | 12VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 12 VA | - | 36.5mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-48 Signal Transformer | 105 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 2.4W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 50mA | 2.4W | 2.4VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 2.4 VA | - | 30.8mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-10 Signal Transformer | 33 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 2.4W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 250mA | 2.4W | 2.4VA | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 2.4 VA | - | 30.8mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-28 Signal Transformer | 599 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | - | 20W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 1.44A | 20W | 20VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 20 VA | - | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-16 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | 6 | 0.25lb 113.4g | 2009 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | 2.4W | - | 60Hz | PC Pin | UL; CSA | - | - | 2500Vrms | 150mA | 2.4W | 2.4VA | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 2.4 VA | - | 30.1mm | 30.80mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-7-120 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 56W | unknown | - | Solder, Quick Connect | UL; CSA | - | 93.7mm X 46mm X 57.2mm | 2500Vrms | 500mA | 56W | 56VA | 120V | 115V | Single | Yes | 120V | - | - | 1 | 56 VA | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-28 Signal Transformer | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | 8 | 0.17lb 77.11g | 1997 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.1W | 1.1W | - | 60Hz | PC Pin | UL; CSA | - | - | 2500Vrms | 40mA | 1.1W | 1.1VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 1.1 VA | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST-5-36 Signal Transformer | 58 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | 2009 | ST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 12W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 350mA | 12W | 12VA | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 12 VA | - | 36.5mm | 36.90mm | - | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() LP-16-350 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.438lb 198.67g | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | - | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 350mA | 6W | 6VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 6 VA | - | 21.6mm | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free |