- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST-6-120 Signal Transformer | 52 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2009 | DST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | - | PC Pin | UL; CSA | - | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 160mA | 20W | 20VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 20 VA | 36.9mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-12 Signal Transformer | 56 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 1997 | DST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 20W | - | 60Hz | PC Pin | UL; CSA | 8 | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 1.6A | 20W | 20VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 20 VA | 36.5mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-4-36 Signal Transformer | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 1997 | DST | 41.30mm Lx33.30mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 6W | - | 60Hz | PC Pin | UL; CSA | 8 | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 170mA | 6W | 6VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 6 VA | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-4-12 Signal Transformer | 76 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 500mA | 6W | 6VA | 12.6V | 115V | Single | Yes | 12.6V | - | - | 1 | 6 VA | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-34-700 Signal Transformer | 94 |
| - | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 1997 | DPC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 24W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1.4A | 24W | 24VA | 17V | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-56 Signal Transformer | 49 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 100W | unknown | - | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 1.8A | 100W | 100VA | 56V | 115V 230V | Dual | Yes | 56V | - | Single | - | 100 VA | 67.7mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-48 Signal Transformer | 43 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 100W | unknown | - | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 2A | 100W | 100VA | 48V | 115V 230V | Dual | Yes | 48V | - | Single | - | 100 VA | 67.7mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-24L Signal Transformer | 44 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 4A | - | 100VA | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() HPI-35 Signal Transformer | 693 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 63lbs 28.6kg | 2009 | HPI | 190.50mm Lx177.60mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.32.00.00 | 3.5kW | - | - | Terminal Block | UL; VDE; CSA; TUV | - | 190.5mm X 186.2mm X 166.6mm | 4000Vrms | 15.2A | 3.5kW | 3500VA | 115V | 115V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 3500 VA | 167mm | 166.50mm | 190.5mm | 186.2mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-400-48 Signal Transformer | 2725 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 9.9lbs 4.5kg | - | MPI | 104.80mm Lx128.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 400W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 122mm X 101.6mm | 4000Vrms | 8.3A | - | 400VA | 24V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 400 VA | 98.2mm | 98.20mm | 104.8mm | 122mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-900-16 Signal Transformer | 2878 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 56.3A | - | 900VA | 8V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 8V Series 16V | 8V | Dual | - | 900 VA | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() IF-14-30 Signal Transformer | 151 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 12lbs 5.4kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 14W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 24.3mm | 4000Vrms | 470mA | - | 14VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 14 VA | 24.3mm | 24.30mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-200-230 Signal Transformer | 2068 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | - | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 1.7A | - | 200VA | 115V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 200 VA | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-8-10 Signal Transformer | 68 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 100W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 10A | 100W | 100VA | 10V | 115V | Single | Yes | 10V | - | - | 1 | 100 VA | 65.1mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-24L Signal Transformer | 71 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 80W | - | - | Wire Leads | - | - | - | 4000Vrms | 3.3A | - | 80VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | 76.20mm | 63.5mm | 64.3mm | ROHS3 Compliant | - | ||
![]() 241-7-36 Signal Transformer | 51 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 93.7mm X 46mm X 57.2mm | 2500Vrms | 1.5A | 56W | 56VA | 36V | 115V | Single | Yes | 36V | - | - | 1 | 56 VA | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-120L Signal Transformer | 18 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 850mA | - | 100VA | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() PC-16-640 Signal Transformer | 104 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 2009 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 1.28A | 10W | 10VA | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 230-25-LPI Signal Transformer | 84 |
| - | 16 Weeks | Through Hole | Through Hole | 0.39lb 176.9g | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 25mA | 6W | 6VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 2 | 6 VA | 22.7mm | 22.70mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-200-48 Signal Transformer | 2932 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | - | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 4.2A | - | 200VA | 24V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 200 VA | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free |