- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-241-5-24 Signal Transformer | 58 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | - | Two-4-One™ | 71.40mm Lx36.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | 12W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 500mA | 12W | 12VA | 24V | - | 115V 230V | Dual | Yes | 24V | - | Single | - | 12 VA | - | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() 16-150-LPI Signal Transformer | 122 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.27lb 122.47g | - | 2009 | LPI | 60.20mm Lx42.10mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 150mA | 2.5W | 2.5VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 2 | 2.5 VA | - | 18.3mm | 18.30mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-20 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2009 | DST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 20W | - | 60Hz | PC Pin | - | 8 | - | 2500Vrms | 1A | 20W | 20VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | - | 36.5mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-6-20 Signal Transformer | 125 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 30W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 1.5A | 30W | 30VA | 20V | - | 115V | Single | Yes | 20V | - | - | 1 | 30 VA | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-515 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.65 | 43W | unknown | - | Solder, Quick Connect | UL; VDE; CSA | - | 79.4mm X 52.3mm X 68.2mm | 4000Vrms | 2A | 43W | 43VA | - | - | 115V 230V | Dual | Yes | Parallel 5V Series 15V | - | - | 2 | 43 VA | - | 68.2mm | 68.20mm | 79.4mm | 52.3mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-120-10 Signal Transformer | 46 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 0.5kHz | 2009 | DPC | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1.2W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 10mA | 1.2W | 1.2VA | 60V | 0.05kHz | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-20-60 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | - | 1997 | DPC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.2W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 60mA | 1.2W | 1.2VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-6-28 Signal Transformer | 228 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 30W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 1.1A | 30W | 30VA | 28V | - | 115V | Single | Yes | 28V | - | - | 1 | 30 VA | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-20 Signal Transformer | 43 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 100W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 5A | 100W | 100VA | 20V | - | 115V 230V | Dual | Yes | 20V | - | Single | - | 100 VA | - | 65.1mm | 67.70mm | 102.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-80-230 Signal Transformer | 123 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 80W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 63.5mm X 60.3mm X 76.2mm | 4000Vrms | 350mA | 80W | 80VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 80 VA | - | 76.2mm | 76.20mm | 63.5mm | 60.3mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-10L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 600mA | - | 6VA | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() ST-4-20 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 2009 | ST | 41.30mm Lx33.30mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | - | 60Hz | PC Pin | UL; CSA | 6 | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 300mA | 6W | 6VA | 10V | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | - | - | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DMTT-1000 Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 34lbs 15.4kg | - | 2009 | DMTT | 179.30mm Lx129.60mm W | - | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 1kW | - | - | Terminal Block | - | - | - | 4000Vrms | 41.7A | - | 1000VA | - | - | 200V 220V 240V 400V 420V 440V 460V 480V | Dual, Multiple Taps | No | Parallel 12V Series 24V | - | Triple | - | - | - | - | 154.90mm | 179.3mm | 129.6mm | ROHS3 Compliant | - | ||
![]() ST-6-24 Signal Transformer | 67 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 1997 | ST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.6A | 20W | 20VA | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 20 VA | - | 36.5mm | 36.90mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-2.5R-24 Signal Transformer | 378 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | - | 4000Vrms | 100mA | 2.5W | 2.5VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 2.5 VA | - | 28.6mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() ST-4-24 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 2009 | ST | 41.30mm Lx33.30mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | - | 60Hz | PC Pin | UL; CSA | 6 | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 250mA | 6W | 6VA | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | - | - | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DST-4-20 Signal Transformer | 33 |
| - | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 1997 | DST | 41.30mm Lx33.30mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 6W | - | 60Hz | PC Pin | UL; CSA | 8 | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 300mA | 6W | 6VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 6 VA | - | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-34-170 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | - | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 170mA | 6W | 6VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 6 VA | - | 21.6mm | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-12 Signal Transformer | 400 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | 2009 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 200mA | 2.4W | 2.4VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 2.4 VA | - | 30.1mm | 30.80mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 68-4 Signal Transformer | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | - | - | 114.30mm Lx114.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 272W | unknown | - | Solder, Quick Connect | - | - | 114.3mm X 114.3mm X 95.3mm | 1500Vrms | 4A | - | 272VA | 34V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 34V Series 68V | 34V | Dual | - | - | SINGLE 115V | - | 95.30mm | 114.3mm | 114.3mm | ROHS3 Compliant | - |