- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-241-6-12L Signal Transformer | 31 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 2.5A | - | 30VA | - | 115V 230V | Dual | Yes | 12.6V | - | Single | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() 241-8-28L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 3.6A | - | 100VA | - | 115V | Single | Yes | 28V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() 241-8-20L Signal Transformer | 46 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 5A | - | 100VA | - | 115V | Single | Yes | 20V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() A41-43-24L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 43W | - | - | Wire Leads | - | - | - | 4000Vrms | 1.8A | - | 43VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | 68.20mm | 79.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() LP-34-75 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 75mA | 2W | 2VA | 17V | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 2 VA | - | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() PC-40-110 Signal Transformer | 71 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 4.4W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 110mA | 4.4W | 4.4VA | 20V | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() 241-3-20 Signal Transformer | 114 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | unknown | - | Solder, Quick Connect | UL; CSA | - | 52.3mm X 26.9mm X 30.1mm | 2500Vrms | 120mA | 2.4W | 2.4VA | 20V | 115V | Single | Yes | 20V | - | - | 1 | 2.4 VA | - | 30.1mm | 31.20mm | 52.3mm | 26.9mm | ROHS3 Compliant | Lead Free | ||
![]() DST-3-120 Signal Transformer | 122 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 20mA | 2.4W | 2.4VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 2.4 VA | - | 30.8mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-3-120 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | unknown | - | Solder, Quick Connect | UL; CSA | - | 52.3mm X 26.9mm X 30.1mm | 2500Vrms | 20mA | 2.4W | 2.4VA | 120V | 115V | Single | Yes | 120V | - | - | 1 | 2.4 VA | - | 30.1mm | 31.20mm | 52.3mm | 26.9mm | ROHS3 Compliant | Lead Free | ||
![]() 241-4-56 Signal Transformer | 271 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | - | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 110mA | 6W | 6VA | 56V | 115V | Single | Yes | 56V | - | - | 1 | 6 VA | - | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() LP-56-100 Signal Transformer | 9 |
| - | 18 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 2009 | LP | 47.50mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 100mA | - | 6VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 6 VA | - | 21.6mm | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-5-56 Signal Transformer | 58 |
| - | 16 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2009 | DST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 220mA | 12W | 12VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 12 VA | - | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-56 Signal Transformer | 111 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2009 | DST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | - | PC Pin | UL; CSA | - | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 350mA | 20W | 20VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 20 VA | - | 36.9mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() LP-10-1200 Signal Transformer | 43 |
| - | 18 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 1.2A | 12W | 12VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 12 VA | - | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() ST-6-16 Signal Transformer | 108 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 2009 | ST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.25A | 20W | 20VA | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 20 VA | - | 36.5mm | 36.90mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-130-230 Signal Transformer | 369 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | - | All-4-One™ | 71.40mm Lx76.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 130W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 73mm X 85.7mm | 4000Vrms | 1.14A | 130W | 130VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 130 VA | - | 85.7mm | 85.70mm | 71.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-250-12 Signal Transformer | 2041 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 6.8lbs 3.1kg | 2009 | MPI | 104.80mm Lx104.90mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 250W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 99mm X 101.6mm | 4000Vrms | 20.8A | - | 250VA | 6V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 6V Series 12V | 6V | Dual | - | 250 VA | - | 98.2mm | 98.20mm | 104.8mm | 99mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-16-1500 Signal Transformer | 67 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | DPC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 24W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1.5A | 24W | 24VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 24 VA | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() ST-5-56 Signal Transformer | 168 |
| - | 16 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | ST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 220mA | 12W | 12VA | 28V | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 12 VA | - | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 10-12 Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 5lbs 2.3kg | - | - | 95.30mm Lx82.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 120W | unknown | - | Solder, Quick Connect | - | - | 95.3mm X 82.6mm X 79.4mm | 1500Vrms | 12A | - | 120VA | 5V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 5V Series 10V | 5V | Single, Multiple Taps | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 82.6mm | ROHS3 Compliant | - |