- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80-4 Signal Transformer | 2061 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 13lbs 5.9kg | - | - | 133.40mm Lx108.00mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 320W | unknown | - | Solder, Quick Connect | - | - | 133.4mm X 108mm X 111.1mm | 1500Vrms | 4A | - | 320VA | 40V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 40V Series 80V | 40V | Dual | - | - | SINGLE 115V | - | 111.10mm | 133.4mm | 108mm | ROHS3 Compliant | - | ||
![]() 16-50 Signal Transformer | 2998 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 27lbs 12.2kg | - | - | 162.00mm Lx146.10mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 800W | unknown | - | Solder, Quick Connect | - | - | 162mm X 146.1mm X 134.9mm | 1500Vrms | 50A | - | 800VA | 8V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 146.1mm | ROHS3 Compliant | - | ||
![]() 241-7-20L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 2.8A | - | 56VA | - | 115V | Single | Yes | 20V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() 241-8-36L Signal Transformer | 42 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 2.8A | - | 100VA | - | 115V | Single | Yes | 36V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() 241-8-24L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 4A | - | 100VA | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() DP-241-4-16L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 400mA | - | 6VA | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() DP-241-5-16L Signal Transformer | 67 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 800mA | - | 12VA | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() DP-241-5-20L Signal Transformer | 9 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 600mA | - | 12VA | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() 241-4-120 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | - | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 50mA | 6W | 6VA | 120V | 115V | Single | Yes | 120V | - | - | 1 | 6 VA | - | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() 241-7-16L Signal Transformer | 42 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 3.5A | - | 56VA | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() 24-375-LPI Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.51lb 231.33g | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 9W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 375mA | 9W | 9VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 2 | 9 VA | - | 27.4mm | 27.40mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() 241-8-16L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 6.25A | - | 100VA | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() 241-4-36 Signal Transformer | 42 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 170mA | 6W | 6VA | 36V | 115V | Single | Yes | 36V | - | - | 1 | 6 VA | - | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-20L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 300mA | - | 6VA | - | 115V 230V | Dual | Yes | 20V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() DP-241-4-28L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 200mA | - | 6VA | - | 115V 230V | Dual | Yes | 28V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() DP-241-5-12L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 1A | - | 12VA | - | 115V 230V | Dual | Yes | 12.6V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() DP-241-4-56L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 110mA | - | 6VA | - | 115V 230V | Dual | Yes | 56V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() DP-241-4-120 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | - | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 50mA | 6W | 6VA | 120V | 115V 230V | Dual | Yes | 120V | - | Single | - | 6 VA | - | 36.2mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() ST-5-48 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2009 | ST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 250mA | 12W | 12VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 12 VA | - | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-24 Signal Transformer | 36 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | 30W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 1.25A | 30W | 30VA | 24V | 115V 230V | Dual | Yes | 24V | - | Single | - | 30 VA | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free |