- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14A-5.0R-36 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 140mA | 5W | 5VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 5 VA | - | - | - | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() PC-16-260 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.313lb 141.97g | - | 2009 | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 4.4W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 260mA | 4.4W | 4.4VA | 8V | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 4.4 VA | - | - | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-10R-12 Signal Transformer | 195 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | - | 2009 | CL2 | 47.60mm Lx39.70mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 10W | - | - | PC Pin | - | - | - | 4000Vrms | 830mA | - | 10VA | - | - | 115V 230V | Dual | No | 12V | - | Single | - | - | - | - | - | - | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | - | ||
![]() DST-2-12 Signal Transformer | 107 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | 2009 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.1W | - | 60Hz | PC Pin | UL; CSA | 8 | - | 2500Vrms | 90mA | 1.1W | 1.1VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 1.1 VA | - | - | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-3-24 Signal Transformer | 95 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.25lb 113.4g | - | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | unknown | - | Solder, Quick Connect | UL; CSA | - | 52.3mm X 26.9mm X 30.1mm | 2500Vrms | 100mA | 2.4W | 2.4VA | 24V | - | 115V | Single | Yes | 24V | - | - | 1 | 2.4 VA | - | - | - | 30.1mm | 31.20mm | 52.3mm | 26.9mm | ROHS3 Compliant | Lead Free | ||
![]() IF-6-40 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | - | 6.9lbs 3.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | 150mA | - | 6VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 6 VA | - | - | - | 22.6mm | 22.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() 241-4-24 Signal Transformer | 1345 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.44lb 199.58g | - | - | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 250mA | 6W | 6VA | 24V | - | 115V | Single | Yes | 24V | - | - | 1 | 6 VA | - | - | - | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-24L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.1lbs 499g | - | - | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 1.25A | - | 30VA | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() 16-25 Signal Transformer | 2635 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 15lbs 6.8kg | - | - | - | 114.30mm Lx136.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 400W | unknown | - | Solder, Quick Connect | - | - | 114.3mm X 136.5mm X 95.3mm | 1500Vrms | 25A | - | 400VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | - | - | SINGLE 115V | - | 95.30mm | 114.3mm | 136.5mm | ROHS3 Compliant | - | ||
![]() PC-12-350 Signal Transformer | 86 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.313lb 141.97g | - | 2009 | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 4.4W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 350mA | 4.4W | 4.4VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 4.4 VA | - | - | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() PC-12-100 Signal Transformer | 131 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.188lb 85.28g | - | 2009 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 100mA | 1.2W | 1.2VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 1.2 VA | - | - | - | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-7-16 Signal Transformer | 263 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 93.7mm X 46mm X 57.2mm | 2500Vrms | 3.5A | 56W | 56VA | 16V | - | 115V | Single | Yes | 16V | - | - | 1 | 56 VA | - | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() 241-7-28 Signal Transformer | 16 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 93.7mm X 46mm X 57.2mm | 2500Vrms | 2A | 56W | 56VA | 28V | - | 115V | Single | Yes | 28V | - | - | 1 | 56 VA | - | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-5-20 Signal Transformer | 932 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.7lb 317.51g | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | 12W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 600mA | 12W | 12VA | 20V | - | 115V 230V | Dual | Yes | 20V | - | Single | - | 12 VA | - | - | - | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() IF-24-34 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | - | 17lbs 7.7kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 31.3mm | 4000Vrms | 1.4A | - | 24VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 24 VA | - | - | - | 31.3mm | 31.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-175-36 Signal Transformer | 72 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 5.5lbs 2.5kg | - | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 175W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 73mm X 95.3mm | 4000Vrms | 4.8A | 175W | 175VA | 18V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 175 VA | - | - | - | 95.3mm | 95.30mm | 79.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() PC-20-220 Signal Transformer | 68 |
| - | 16 Weeks | - | Through Hole | NO | 0.313lb 141.97g | 0.5kHz | 2009 | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | - | - | 4.4VA | 10V | 0.05kHz | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 4.4 VA | 0.22A | 0.22A | - | - | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | - | ||
![]() 40-225-LPI Signal Transformer | 648 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.51lb 231.33g | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 9W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 225mA | 9W | 9VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | 2 | 9 VA | - | - | - | 27.4mm | 27.40mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-230 Signal Transformer | 72 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 43W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 52.3mm X 68.2mm | 4000Vrms | 190mA | 43W | 43VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 43 VA | - | - | - | 68.2mm | 68.20mm | 79.4mm | 52.3mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-28L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 43W | - | - | Wire Leads | - | - | - | 4000Vrms | 1.5A | - | 43VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | - | - | 68.20mm | 79.4mm | 54.4mm | ROHS3 Compliant | - |