- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP-16-3000 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 1997 | LP | 79.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.65 | 48W | - | - | PC Pin | UL; CSA | - | 79.2mm X 63.5mm X 34.9mm | 1500Vrms | 3A | 48W | 48VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 48 VA | 34.9mm | 34.90mm | 79.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() LP-88-28 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 2009 | LP | 47.50mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 28mA | - | 2VA | 44V | 115V 230V | Dual | No | Parallel 44V Series 88V | 44V | - | 2 | 2 VA | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-7-28 Signal Transformer | In Stock |
| - | 18 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 2009 | ST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.3A | 36W | 36VA | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | - | 39.7mm | 40.40mm | - | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-400-40 Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 9.9lbs 4.5kg | 2009 | MPI | 104.80mm Lx128.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 400W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 122mm X 101.6mm | 4000Vrms | 10A | - | 400VA | 20V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 20V Series 40V | 20V | Dual | - | 400 VA | 98.2mm | 98.20mm | 104.8mm | 122mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-300-24 Signal Transformer | 2711 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 7.8lbs 3.5kg | 2009 | MPI | 104.80mm Lx113.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 300W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 107.3mm X 101.6mm | 4000Vrms | 12.5A | - | 300VA | 12V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 12V Series 24V | 12V | Dual | - | 300 VA | 98.2mm | 98.20mm | 104.8mm | 107.3mm | ROHS3 Compliant | Lead Free | ||
![]() A41-43-512 Signal Transformer | 110 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.65 | 43W | unknown | - | Solder, Quick Connect | UL; VDE; CSA | - | 79.4mm X 52.3mm X 68.2mm | 4000Vrms | 2A | 43W | 43VA | - | 115V 230V | Dual | Yes | Parallel 5V Series 12V | - | - | 2 | 43 VA | 68.2mm | 68.20mm | 79.4mm | 52.3mm | ROHS3 Compliant | Lead Free | ||
![]() A41-130-16 Signal Transformer | 7 | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2009 | All-4-One™ | 71.40mm Lx76.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 130W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 73mm X 85.7mm | 4000Vrms | 8.1A | 130W | 130VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 130 VA | 85.7mm | 85.70mm | 71.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() DST-7-48 Signal Transformer | 72 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 2009 | DST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | - | PC Pin | UL; CSA | - | L66.7XB55.5XH39.7 (mm) | 2500Vrms | 1.5A | 36W | 36VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 36 VA | 40.4mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-20-500 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 1997 | DPC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 10W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1A | 10W | 10VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 10 VA | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-20 Signal Transformer | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | - | One-4-All™ | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 56W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 76.2mm X 63.5mm X 46mm | 4000Vrms | 2.8A | 56W | 56VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 56 VA | 46mm | 28.60mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-36 Signal Transformer | 208 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 80W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 63.5mm X 60.3mm X 76.2mm | 4000Vrms | 2.2A | 80W | 80VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 80 VA | 76.2mm | 76.20mm | 63.5mm | 60.3mm | ROHS3 Compliant | Lead Free | ||
![]() PC-24-450 Signal Transformer | 106 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 2009 | PC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 10W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 450mA | 10W | 10VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 10 VA | 41.3mm | 41.27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-16 Signal Transformer | 228 |
| - | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 2009 | One-4-All™ | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 56W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 76.2mm X 63.5mm X 46mm | 4000Vrms | 3.5A | 56W | 56VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 56 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-515 Signal Transformer | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 2009 | One-4-All™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.65 | 56W | unknown | - | PC Pin | UL; CSA; VDE | - | 76.2mm X 63.5mm X 46mm | 4000Vrms | 3A | 56W | 56VA | - | 115V 230V | Dual | Yes | 5V ±15V | - | - | 2 | 56 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() LP-56-850 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 2009 | LP | 79.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.65 | 48W | - | - | PC Pin | UL; CSA | - | 79.2mm X 63.5mm X 34.9mm | 1500Vrms | 1.7A | - | 48VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 48 VA | 34.9mm | 34.90mm | 79.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() 241-3-10 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | unknown | - | Solder, Quick Connect | UL; CSA | - | 52.3mm X 26.9mm X 30.1mm | 2500Vrms | 250mA | 2.4W | 2.4VA | 10V | 115V | Single | Yes | 10V | - | - | 1 | 2.4 VA | 30.1mm | 31.20mm | 52.3mm | 26.9mm | ROHS3 Compliant | Lead Free | ||
![]() LP-20-600 Signal Transformer | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 1.2A | 12W | 12VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-40-30 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 1997 | DPC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.2W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 30mA | 1.2W | 1.2VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 1.2 VA | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-30-1600 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 1997 | LP | 79.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.65 | 48W | - | - | PC Pin | UL; CSA | - | 79.2mm X 63.5mm X 34.9mm | 1500Vrms | 1.6A | 48W | 48VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 48 VA | 34.9mm | 34.90mm | 79.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() ST-5-120 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2009 | ST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 100mA | 12W | 12VA | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 12 VA | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free |