- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-241-7-20 Signal Transformer | 548 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | - | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 2.8A | 56W | 56VA | 20V | 115V 230V | Dual | Yes | 20V | - | Single | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() ST-6-56 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | 2009 | ST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 20W | - | - | PC Pin | UL; CSA | - | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 350mA | 20W | 20VA | 28V | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 20 VA | 36.9mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() IF-2-30 Signal Transformer | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4.6lbs 2.1kg | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 2W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 17.6mm | 4000Vrms | 70mA | - | 2VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 2 VA | 17.6mm | 17.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() IF-10-40 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 11lbs 5kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 10W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 22.6mm | 4000Vrms | 250mA | - | 10VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 10 VA | 22.6mm | 22.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() IF-14-56 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 12lbs 5.4kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 14W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 24.3mm | 4000Vrms | 250mA | - | 14VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 14 VA | 24.3mm | 24.30mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() ST-2-48 Signal Transformer | 33 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | 2009 | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 1.1W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH23.8 (mm) | 2500Vrms | 23mA | 1.1W | 1.1VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() IF-10-230 Signal Transformer | 311 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 11lbs 5kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 10W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 22.6mm | 4000Vrms | 45mA | - | 10VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 10 VA | 22.6mm | 22.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-28 Signal Transformer | 47 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 80W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 63.5mm X 60.3mm X 76.2mm | 4000Vrms | 2.8A | 80W | 80VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 80 VA | 76.2mm | 76.20mm | 63.5mm | 60.3mm | ROHS3 Compliant | Lead Free | ||
![]() ST-2-10 Signal Transformer | 273 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6 | 0.17lb 77.11g | 2009 | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | 1.1W | - | - | PC Pin | UL; CSA | - | - | 2500Vrms | 110mA | 1.1W | 1.1VA | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-5-16 Signal Transformer | 261 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | - | 12W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 800mA | 12W | 12VA | 16V | 115V 230V | Dual | Yes | 16V | - | Single | - | 12 VA | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() IF-10-34 Signal Transformer | 48 |
| - | 16 Weeks | Through Hole | Through Hole | - | 11lbs 5kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 10W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 22.6mm | 4000Vrms | 300mA | - | 10VA | 17V | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 10 VA | 22.6mm | 22.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-300-48 Signal Transformer | 2590 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 7.8lbs 3.5kg | 2009 | MPI | 104.80mm Lx113.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 300W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 107.3mm X 101.6mm | 4000Vrms | 6.3A | - | 300VA | 24V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 300 VA | 98.2mm | 98.20mm | 104.8mm | 107.3mm | ROHS3 Compliant | Lead Free | ||
![]() 241-5-48 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 12W | unknown | - | Solder, Quick Connect | UL; CSA | - | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 250mA | 12W | 12VA | 48V | 115V | Single | Yes | 48V | - | - | 1 | 12 VA | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() 241-8-120L Signal Transformer | 66 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 100W | - | - | Wire Leads | - | - | - | 2500Vrms | 850mA | - | 100VA | - | 115V | Single | Yes | 120V | - | Single | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() DP-241-7-48 Signal Transformer | 90 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | - | 56W | unknown | - | Solder, Quick Connect | UL; CSA | - | 93.7mm X 46mm X 57.2mm | 2500Vrms | 1.2A | 56W | 56VA | 48V | 115V 230V | Dual | Yes | 48V | - | Single | - | 56 VA | 57.8mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-20-24 Signal Transformer | 36 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | 2009 | CL2 | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | - | 20W | - | - | PC Pin | UL | - | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 833mA | - | 20VA | 24V | 115V 230V | Dual | No | 24V | - | Single | - | 20 VA | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-6-16 Signal Transformer | 144 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 30W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | 2A | 30W | 30VA | 16V | 115V | Single | Yes | 16V | - | - | 1 | 30 VA | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-10R-10 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | 2009 | One-4-All™ | 47.60mm Lx39.70mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | - | 10W | - | - | PC Pin | UL; CSA; VDE | - | 47.6mm X 39.7mm X 34.9mm | 4000Vrms | 1A | 10W | 10VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 10 VA | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-512 Signal Transformer | 350 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 20W | unknown | - | PC Pin | UL; CSA; VDE | - | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 200mA | 20W | 20VA | - | 115V 230V | Dual | Yes | 5V ±12V | - | - | 2 | 20 VA | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() LP-16-150 Signal Transformer | 87 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.313lb 141.97g | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | - | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 150mA | 2W | 2VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 2 VA | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free |