- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI-200-12 Signal Transformer | 2333 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | - | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | - | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 16.7A | - | 200VA | 6V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 6V Series 12V | 6V | Dual | - | 200 VA | - | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-650-40 Signal Transformer | 2489 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 650W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | 16.3A | - | 650VA | 20V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 20V Series 40V | 20V | Dual | - | 650 VA | - | 118mm | 117.80mm | 133.3mm | 112.5mm | ROHS3 Compliant | Lead Free | ||
![]() 230-10-LPI Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 0.27lb 122.47g | - | - | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 2.5W | - | - | PC Pin | UL; CSA; TUV | - | 60.2mm X 42.1mm X 18.3mm | 4000Vrms | 10mA | 2.5W | 2.5VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 2 | 2.5 VA | - | 18.3mm | 18.30mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() 56-50 Signal Transformer | 843 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 57lbs 25.9kg | - | - | - | 190.50mm Lx190.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 288W | unknown | - | Solder, Quick Connect | - | - | 190.5mm X 190.5mm X 158.8mm | 1500Vrms | 50A | - | 288VA | 28V | - | 105V 115V 125V 230V | Dual | Yes | Parallel 28V Series 56V | 28V | - | 2 | - | - | - | 158.80mm | 190.5mm | 190.5mm | ROHS3 Compliant | - | ||
![]() M4L-1-4 Signal Transformer | 2181 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 11lbs 5kg | - | 2009 | M4L | 113.28mm Lx110.00mm W | - | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 450W | - | - | Terminal Block | - | - | - | 4000Vrms | 3.9A | - | 450VA | - | - | 125V 115V 105V | Single, Multiple Taps | No | 115V | - | Single | - | - | - | - | 114.30mm | 113.28mm | 110mm | ROHS3 Compliant | - | ||
![]() MPI-400-20 Signal Transformer | 2151 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 9.9lbs 4.5kg | - | 2009 | MPI | 104.80mm Lx128.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 400W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 122mm X 101.6mm | 4000Vrms | 20A | - | 400VA | 10V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 10V Series 20V | 10V | Dual | - | 400 VA | - | 98.2mm | 98.20mm | 104.8mm | 122mm | ROHS3 Compliant | Lead Free | ||
![]() MTT-650 Signal Transformer | 2175 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | - | 2009 | MTT | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 650W | - | - | Terminal Block | - | - | - | 4000Vrms | 27A | - | 650VA | - | - | 100V 115V 120V | Single | No | Parallel 12V Series 24V | - | Triple | - | - | - | - | 117.80mm | 133.3mm | 139.7mm | ROHS3 Compliant | - | ||
![]() 36-25 Signal Transformer | 2375 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 27lbs 12.2kg | - | - | - | 162.00mm Lx146.10mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 900W | unknown | - | Solder, Quick Connect | - | - | 162mm X 146.1mm X 134.9mm | 1500Vrms | 25A | - | 900VA | 18V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 18V Series 36V | 18V | Dual | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 146.1mm | ROHS3 Compliant | - | ||
![]() MPI-900-28 Signal Transformer | 2224 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | - | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 32.1A | - | 900VA | 14V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | - | 900 VA | - | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() 56-25 Signal Transformer | 2529 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 38lbs 17.2kg | - | - | - | 162.00mm Lx181.00mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 1.4kW | unknown | - | Solder, Quick Connect | - | - | 162mm X 181mm X 134.9mm | 1500Vrms | 25A | - | 1400VA | 28V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 28V Series 56V | 28V | Dual | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 181mm | ROHS3 Compliant | - | ||
![]() IF-24-20 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 17lbs 7.7kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 31.3mm | 4000Vrms | 1.2A | - | 24VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 24 VA | - | 31.3mm | 31.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-12L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | 2009 | All-4-One™ | 63.50mm Lx64.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 80W | - | - | Wire Leads | - | - | - | 4000Vrms | 6.3A | - | 80VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | 76.20mm | 63.5mm | 64.3mm | ROHS3 Compliant | - | ||
![]() 24-4 Signal Transformer | 25 | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 4.5lbs 2kg | - | - | - | 95.30mm Lx79.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 96W | unknown | - | Solder, Quick Connect | - | - | 95.3mm X 79.4mm X 79.4mm | 1500Vrms | 4A | - | 96VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 79.4mm | ROHS3 Compliant | - | ||
![]() IF-6-30 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 6.9lbs 3.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | 200mA | - | 6VA | 15V | - | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 6 VA | - | 22.6mm | 22.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() PC-120-8 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | PC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 8mA | 1W | 1VA | 60V | 0.05kHz | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free | ||
![]() PC-120-200 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 0.5kHz | 2009 | PC | 41.30mm Lx57.20mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 200mA | 24W | 24VA | 60V | 0.05kHz | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 24 VA | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() PC-24-180 Signal Transformer | 105 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | 1997 | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 4.4W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 180mA | 4.4W | 4.4VA | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-10-120 Signal Transformer | 987 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 0.5kHz | 2009 | DPC | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1.2W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 120mA | 1.2W | 1.2VA | 5V | 0.05kHz | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() A41-175-24 Signal Transformer | 6 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | - | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 175W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 73mm X 95.3mm | 4000Vrms | 7.3A | 175W | 175VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 175 VA | - | 95.3mm | 95.30mm | 79.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() ST-7-24 Signal Transformer | 206 |
| - | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 1997 | ST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.5A | 36W | 36VA | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | - | - | 39.7mm | 40.40mm | - | 55.5mm | ROHS3 Compliant | Lead Free |