- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A41-25-28L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 25W | - | - | Wire Leads | - | - | 4000Vrms | 1.86A | - | 25VA | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | 58.70mm | 71.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() 241-6-16L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | 2500Vrms | 2A | - | 30VA | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() A41-130-230L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2009 | All-4-One™ | 71.40mm Lx76.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 130W | - | - | Wire Leads | - | - | 4000Vrms | 1.14A | - | 130VA | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 85.70mm | 71.4mm | 76.2mm | ROHS3 Compliant | - | ||
![]() 24-2 Signal Transformer | 42 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | - | - | 76.20mm Lx73.00mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 48W | unknown | - | Solder, Quick Connect | - | 133.4mm X 120.7mm X 111.1mm | 1500Vrms | 2A | - | 48VA | 12V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 105/115/125V | - | 63.50mm | 133.4mm | 120.7mm | ROHS3 Compliant | - | ||
![]() DP-241-8-36L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | 2500Vrms | 2.8A | - | 100VA | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() 241-8-56 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 100W | unknown | - | Solder, Quick Connect | UL; CSA | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 1.8A | 100W | 100VA | 56V | 115V | Single | Yes | 56V | - | - | 1 | 100 VA | - | 65.1mm | 67.70mm | 102.4mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() M4L-3-3 Signal Transformer | 2338 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 7lbs 3.2kg | - | M4L | 106.68mm Lx103.51mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 300W | - | - | Terminal Block | UL; CSA; TUV/VDE | 88.9mm X 98.4mm X 95.3mm | 4000Vrms | 2.6A | - | 300VA | 115V | 115V 100V | Dual, Multiple Taps | No | 115V | - | Single | - | 300 VA | - | 95.3mm | 95.30mm | 88.9mm | 98.4mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-200-40 Signal Transformer | 2986 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 5A | - | 200VA | 20V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 20V Series 40V | 20V | Dual | - | 200 VA | - | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-7-48L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | 2500Vrms | 1.2A | - | 56VA | - | 115V | Single | Yes | 48V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() DP-241-7-24L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | 2500Vrms | 2.4A | - | 56VA | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() 241-7-56L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | 2500Vrms | 1A | - | 56VA | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() IF-14-40 Signal Transformer | 42 |
| - | 16 Weeks | Through Hole | Through Hole | 12lbs 5.4kg | - | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 14W | - | - | PC Pin | UL; CSA; VDE | 67.6mm X 57mm X 24.3mm | 4000Vrms | 350mA | - | 14VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 14 VA | - | 24.3mm | 24.30mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-28L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | 2500Vrms | 3.6A | - | 100VA | - | 115V 230V | Dual | Yes | 28V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() DP-241-8-16L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 100W | - | - | Wire Leads | - | - | 2500Vrms | 6.25A | - | 100VA | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | 67.70mm | 102.4mm | 58.5mm | ROHS3 Compliant | - | ||
![]() 241-4-120L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | 2500Vrms | 50mA | - | 6VA | - | 115V | Single | Yes | 120V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() 241-4-56L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | 2500Vrms | 110mA | - | 6VA | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() 241-4-24L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | 2500Vrms | 250mA | - | 6VA | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() 241-4-16L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | 2500Vrms | 400mA | - | 6VA | - | 115V | Single | Yes | 16V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() 241-5-20 Signal Transformer | 9 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 71.4mm X 34.9mm X 41.3mm | 2500Vrms | 600mA | 12W | 12VA | 20V | 115V | Single | Yes | 20V | - | - | 1 | 12 VA | - | 41.3mm | 42.80mm | 71.4mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() 241-4-28L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | 2500Vrms | 200mA | - | 6VA | - | 115V | Single | Yes | 28V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - |