- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-4 Signal Transformer | 25 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 3.3lbs 1.5kg | - | - | - | 85.70mm Lx69.90mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 64W | unknown | - | Solder, Quick Connect | - | - | 85.7mm X 69.9mm X 71.4mm | 1500Vrms | 4A | - | 64VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 115V | - | 71.40mm | 85.7mm | 69.9mm | ROHS3 Compliant | - | ||
![]() 241-7-12L Signal Transformer | 46 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 4A | - | 56VA | - | - | 115V | Single | Yes | 12.6V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() DPC-20-45 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | DPC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 45mA | 1W | 1VA | 10V | 0.05kHz | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free | ||
![]() PC-16-75 Signal Transformer | 1254 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | - | 1997 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 75mA | 1.2W | 1.2VA | 8V | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-10-1000 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | 0.5kHz | 2009 | PC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 10W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 1A | 10W | 10VA | 5V | 0.05kHz | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 10 VA | - | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-5.0R-28 Signal Transformer | 9 |
| - | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | - | One-4-All™ | 41.30mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 5W | - | - | PC Pin | UL; CSA; VDE | - | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 180mA | 5W | 5VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 5 VA | - | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-24 Signal Transformer | 485 |
| - | 16 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | - | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 20W | - | 60Hz | PC Pin | - | 8 | - | 4000Vrms | 1.66A | 20W | 20VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-10R-28 Signal Transformer | 3077 |
| - | 18 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | - | 2005 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 47.6mm X 39.7mm X 34.9mm | 4000Vrms | 360mA | 10W | 10VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 10 VA | - | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-900-48 Signal Transformer | 2270 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | - | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 18.8A | - | 900VA | 24V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 900 VA | - | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() ST-2-12 Signal Transformer | 1024 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | - | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 90mA | 1.1W | 1.1VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 1.1 VA | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-7-24L Signal Transformer | 52 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 2.4A | - | 56VA | - | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() 24-25 Signal Transformer | 2174 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | - | - | - | 133.40mm Lx142.90mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 600W | unknown | - | Solder, Quick Connect | - | - | 133.4mm X 142.9mm X 111.1mm | 1500Vrms | 25A | - | 600VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 105/115/125V | - | 111.10mm | 133.4mm | 142.9mm | ROHS3 Compliant | - | ||
![]() MPI-650-24 Signal Transformer | 2700 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 650W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | 27.1A | - | 650VA | 12V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 12V Series 24V | 12V | Dual | - | 650 VA | - | 118mm | 117.80mm | 133.3mm | 112.5mm | ROHS3 Compliant | Lead Free | ||
![]() M4L-1-6 Signal Transformer | 2933 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | - | 2009 | M4L | 113.28mm Lx129.03mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 600W | - | - | Terminal Block | UL; CSA; TUV/VDE | - | 88.9mm X 98.4mm X 95.3mm | 4000Vrms | 5.2A | - | 600VA | 115V | - | 125V 115V 105V | Single, Multiple Taps | No | 115V | - | Single | - | 600 VA | - | 114mm | 114.30mm | 88.9mm | 98.4mm | ROHS3 Compliant | Lead Free | ||
![]() 24-1 Signal Transformer | 27 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | - | - | 76.20mm Lx63.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 24W | unknown | - | Solder, Quick Connect | - | - | 76.2mm X 63.5mm X 63.5mm | 1500Vrms | 1A | - | 24VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 115V | - | 63.50mm | 76.2mm | 63.5mm | ROHS3 Compliant | - | ||
![]() MPI-200-28 Signal Transformer | 2093 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | - | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | - | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 7.1A | - | 200VA | 14V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | - | 200 VA | - | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free | ||
![]() 36-30 Signal Transformer | 2886 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 32lbs 14.5kg | - | - | - | 162.00mm Lx152.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 1.08kW | unknown | - | Solder, Quick Connect | - | - | 162mm X 152.4mm X 134.9mm | 1500Vrms | 30A | - | 1080VA | 18V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 18V Series 36V | 18V | Dual | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 152.4mm | ROHS3 Compliant | - | ||
![]() ST-2-28 Signal Transformer | 55 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2009 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 40mA | 1.1W | 1.1VA | 14V | - | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 1.1 VA | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-56 Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | - | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 110mA | 6W | 6VA | 56V | - | 115V 230V | Dual | Yes | 56V | - | Single | - | 6 VA | - | 36.2mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() IF-4-12 Signal Transformer | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 5.4lbs 2.4kg | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 4W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 19.6mm | 4000Vrms | 335mA | - | 4VA | 6V | - | 115V 230V | Dual | No | Parallel 6V Series 12V | 6V | - | 2 | 4 VA | - | 19.6mm | 19.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free |