- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5-120 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2009 | ST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 100mA | 12W | 12VA | 60V | - | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 12 VA | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-25-12 Signal Transformer | 86 | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2009 | CL2 | 71.40mm Lx54.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 25W | - | 60Hz | Solder, Quick Connect | UL | - | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 2.1A | - | 25VA | 12V | - | 115V 230V | Dual | No | 12V | - | Single | - | 25 VA | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-7-56 Signal Transformer | 68 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 2009 | DST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | - | PC Pin | UL; CSA | - | L66.7XB55.5XH39.7 (mm) | 2500Vrms | 1.3A | 36W | 36VA | 28V | - | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 36 VA | 40.4mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() A41-25-28 Signal Transformer | 261 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | - | All-4-One™ | 71.40mm Lx54.40mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 25W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 1.86A | 25W | 25VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 25 VA | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-56-80 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 0.5kHz | 2009 | DPC | 41.30mm Lx31.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 4.4W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 80mA | 4.4W | 4.4VA | 28V | 0.05kHz | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 4.4 VA | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() LP-56-200 Signal Transformer | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | 2009 | LP | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 200mA | - | 12VA | 28V | - | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() LP-34-700 Signal Transformer | 16 |
| - | 16 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | - | 1997 | LP | 72.90mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | 1.4A | 24W | 24VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 24 VA | 31.8mm | 31.80mm | 72.9mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-650-36 Signal Transformer | 2129 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 650W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | 18.1A | - | 650VA | 18V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 18V Series 36V | 18V | Dual | - | 650 VA | 118mm | 117.80mm | 133.3mm | 112.5mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-7-36 Signal Transformer | 24 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 1.5A | 56W | 56VA | 36V | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() LP-30-85 Signal Transformer | 106 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 85mA | 2W | 2VA | 15V | - | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 2 VA | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() A41-25-512 Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 25W | unknown | - | Solder, Quick Connect | UL; VDE; CSA | - | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 1.25A | 25W | 25VA | - | - | 115V 230V | Dual | Yes | Parallel 5V Series 12V | - | - | 2 | 25 VA | 58.7mm | 58.70mm | 71.4mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-34-300 Signal Transformer | 32 |
| - | 16 Weeks | Through Hole | Through Hole | 0.563lb 255.37g | - | 2009 | DPC | 47.60mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 10W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 300mA | 10W | 10VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 10 VA | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-36 Signal Transformer | 24 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | - | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 20W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 1.12A | 20W | 20VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 20 VA | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-6-28 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2009 | ST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 1.4A | 20W | 20VA | 14V | - | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 20 VA | 36.5mm | 36.90mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-24-500 Signal Transformer | 31 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 1A | 12W | 12VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-20-1200 Signal Transformer | 33 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | - | 1997 | DPC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 24W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 1.2A | 24W | 24VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DMPC-X-15 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.56lb 254.01g | - | 2009 | DMPC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 10W | unknown | - | PC Pin | UL; CSA | - | 47.6mm X 36.5mm X 41.3mm | 1500Vrms | 50mA | - | 10VA | - | - | 115V 230V | Dual | Yes | Parallel 5V Series 15V | - | - | 2 | 10 VA | 41.3mm | 41.70mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() LP-10-600 Signal Transformer | 146 |
| - | 18 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | - | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 21.6mm | 1500Vrms | 1.2A | 6W | 6VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 6 VA | 21.6mm | 21.60mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-200-24 Signal Transformer | 2520 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 6.3lbs 2.9kg | - | 2009 | MPI | 95.30mm Lx113.30mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 200W | - | - | Terminal Block | UL; CSA | - | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | 8.3A | - | 200VA | 12V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 12V Series 24V | 12V | Dual | - | 200 VA | 93.1mm | 93.10mm | 95.3mm | 106.6mm | ROHS3 Compliant | Lead Free | ||
![]() PC-34-700 Signal Transformer | 4 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | - | 2009 | PC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 24W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 1.4A | 24W | 24VA | 17V | - | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free |