- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECO-140-24 Signal Transformer | 25 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 140VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 106.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-450-24 Signal Transformer | 2061 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 126.00mm Lx136.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-200-40 Signal Transformer | 25 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 200VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-450-28 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 126.00mm Lx136.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-170-48 Signal Transformer | 25 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 170VA | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-200-28 Signal Transformer | 9 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 200VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-450-40 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 126.00mm Lx136.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-105-28 Signal Transformer | 42 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 105VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-330-28 Signal Transformer | 2411 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | EcoTran | 126.00mm Lx136.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 330VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 114.30mm | - | - | ROHS3 Compliant | - | ||
![]() 230-40-LPI Signal Transformer | 53 |
| - | 16 Weeks | Through Hole | Through Hole | 0.51lb 231.33g | - | - | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 9W | - | - | PC Pin | UL; CSA; TUV | - | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 40mA | 9W | 9VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 2 | 9 VA | - | 27.4mm | 27.40mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() IF-30-20 Signal Transformer | 30 |
| - | 16 Weeks | Through Hole | Through Hole | 20lbs 9.1kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 30W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 35.3mm | 4000Vrms | 1.5A | - | 30VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 30 VA | - | 35.3mm | 35.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-34-25 Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | DPC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 25mA | 1W | 1VA | 17V | 0.05kHz | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free | ||
![]() 30-200-LPI Signal Transformer | 61 |
| - | 18 Weeks | Through Hole | Through Hole | 0.39lb 176.9g | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 200mA | 6W | 6VA | 15V | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | 2 | 6 VA | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() 241-3-24L Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | - | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2.4W | - | - | Wire Leads | - | - | - | 2500Vrms | 100mA | - | 2.4VA | - | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 31.20mm | 52.6mm | 29.6mm | ROHS3 Compliant | - | ||
![]() 241-6-28L Signal Transformer | 9 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 1.1A | - | 30VA | - | - | 115V | Single | Yes | 28V | - | Single | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() CL2-2.5R-12 Signal Transformer | 510 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | - | CL2 | 41.30mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | - | - | PC Pin | - | - | - | 4000Vrms | 200mA | - | 2.5VA | - | - | 115V 230V | Dual | No | 12V | - | Single | - | - | - | - | 28.60mm | 41.3mm | 36.5mm | ROHS3 Compliant | - | ||
![]() LP-40-60 Signal Transformer | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | 1997 | LP | 47.50mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 60mA | 2W | 2VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 2 VA | - | 16.5mm | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | Lead Free | ||
![]() 12-450-LPI Signal Transformer | 132 |
| - | 16 Weeks | Through Hole | Through Hole | 0.39lb 176.9g | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 450mA | 6W | 6VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 6 VA | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() 12.8-1 Signal Transformer | 46 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 1.2lbs 544.3g | - | - | - | 73.00mm Lx50.80mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 12.8W | unknown | - | Solder, Quick Connect | - | - | 73mm X 50.8mm X 58.7mm | 1500Vrms | 1A | - | 12.8VA | 6.4V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 6.4V Series 12.8V | 6.4V | Single, Multiple Taps | - | - | SINGLE 115V | - | 58.70mm | 73mm | 50.8mm | ROHS3 Compliant | - | ||
![]() 14A-30-36 Signal Transformer | 116 |
| - | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | 2009 | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 30W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.64A | 30W | 30VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 30 VA | - | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free |