- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A41-43-36L Signal Transformer | 19 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2009 | All-4-One™ | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 43W | - | - | Wire Leads | - | - | - | 4000Vrms | 1.2A | - | 43VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | 68.20mm | 79.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() ST-7-16 Signal Transformer | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 2009 | ST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 2.25A | 36W | 36VA | 8V | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | - | - | 39.7mm | 40.40mm | - | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() IF-24-40 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 17lbs 7.7kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 31.3mm | 4000Vrms | 1.2A | - | 24VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 24 VA | - | 31.3mm | 31.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() 30-300-LPI Signal Transformer | 136 |
| - | 16 Weeks | Through Hole | Through Hole | 0.51lb 231.33g | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 9W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 300mA | 9W | 9VA | 15V | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | 2 | 9 VA | - | 27.4mm | 27.40mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() A41-80-20 Signal Transformer | 16 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | - | All-4-One™ | 63.50mm Lx64.30mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | 80W | - | 60Hz | Solder, Quick Connect | - | 10 | - | 4000Vrms | 4A | 80W | 80VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | - | 76.2mm | 76.20mm | 63.5mm | 64.3mm | ROHS3 Compliant | Lead Free | ||
![]() IF-6-10 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 6.9lbs 3.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | 1.2A | - | 6VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 6 VA | - | 22.6mm | 22.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() 24-750-LPI Signal Transformer | 46 |
| - | 18 Weeks | Through Hole | Through Hole | 0.95lb 430.91g | - | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 18W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 1.5A | 18W | 18VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 2 | - | - | - | 30.00mm | - | 55.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-120 Signal Transformer | 79 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH23.8 (mm) | 2500Vrms | 10mA | 1.1W | 1.1VA | 60V | - | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 1.1 VA | - | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-6-24L Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 1.25A | - | 30VA | - | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() A41-25-36L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2009 | All-4-One™ | 71.40mm Lx54.40mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 25W | - | - | Wire Leads | - | - | - | 4000Vrms | 1.4A | - | 25VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | 58.70mm | 71.4mm | 54.4mm | ROHS3 Compliant | - | ||
![]() IF-2-24 Signal Transformer | 258 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4.6lbs 2.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | - | Semi-Toroidal | - | - | 2W | - | - | PC Pin | - | - | - | 4000Vrms | 85mA | - | 2VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | 17.6mm | 17.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() 16-2 Signal Transformer | 47 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | - | 79.40mm Lx57.20mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 32W | unknown | - | Solder, Quick Connect | - | - | 79.4mm X 57.2mm X 69.9mm | 1500Vrms | 2A | - | 32VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 115V | - | 69.90mm | 79.4mm | 57.2mm | ROHS3 Compliant | - | ||
![]() IF-18-16 Signal Transformer | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 15lbs 6.8kg | - | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 18W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 27.6mm | 4000Vrms | 1.15A | - | 18VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 18 VA | - | 27.6mm | 27.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() PC-56-20 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 0.5kHz | 2009 | PC | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1.2W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 20mA | 1.2W | 1.2VA | 28V | 0.05kHz | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() 241-7-28L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 56W | - | - | Wire Leads | - | - | - | 2500Vrms | 2A | - | 56VA | - | - | 115V | Single | Yes | 28V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | ROHS3 Compliant | - | ||
![]() PC-10-440 Signal Transformer | 46 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 0.5kHz | 2009 | PC | 41.30mm Lx31.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 4.4W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 440mA | 4.4W | 4.4VA | 5V | 0.05kHz | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() 241-5-48L Signal Transformer | 62 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | - | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 250mA | - | 12VA | - | - | 115V | Single | Yes | 48V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() 241-5-24L Signal Transformer | 33 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | - | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 500mA | - | 12VA | - | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() 34-75-LPI Signal Transformer | 145 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.27lb 122.47g | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 75mA | 2.5W | 2.5VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | 2 | 2.5 VA | - | 18.3mm | 18.30mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-28-30 Signal Transformer | 92 |
| - | 16 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | DPC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 30mA | 1W | 1VA | 14V | 0.05kHz | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free |