- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Shape | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-250-LPI Signal Transformer | 85 |
| - | 16 Weeks | Through Hole | Through Hole | 0.39lb 176.9g | - | - | 2009 | LPI | 60.20mm Lx42.10mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 250mA | 6W | 6VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 2 | 6 VA | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-24L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 250mA | - | 6VA | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | - | ROHS3 Compliant | - | ||
![]() 56-100-LPI Signal Transformer | 9 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.39lb 176.9g | - | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 100mA | 6W | 6VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 6 VA | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 16-1 Signal Transformer | 25 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.2lbs 544.3g | - | - | - | - | 73.00mm Lx50.80mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 16W | unknown | - | Solder, Quick Connect | - | - | 73mm X 50.8mm X 58.7mm | 1500Vrms | 1A | - | 16VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 115V | - | 58.70mm | 73mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 16-6 Signal Transformer | 25 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 4.5lbs 2kg | - | - | - | - | 95.30mm Lx79.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 96W | unknown | - | Solder, Quick Connect | - | - | 95.3mm X 79.4mm X 79.4mm | 1500Vrms | 6A | - | 96VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 79.4mm | - | ROHS3 Compliant | - | ||
![]() DP-241-5-120L Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 100mA | - | 12VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | - | ROHS3 Compliant | - | ||
![]() 16-8 Signal Transformer | 2860 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 5.4lbs 2.4kg | - | - | - | - | 95.30mm Lx89.00mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 128W | unknown | - | Solder, Quick Connect | - | - | 95.3mm X 89mm X 79.4mm | 1500Vrms | 8A | - | 128VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 89mm | - | ROHS3 Compliant | - | ||
![]() 14A-10R-12 Signal Transformer | 2798 |
| - | 18 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | - | - | 2009 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | L47.6XB39.7XH34.9 (mm) | 4000Vrms | 1.6A | 10W | 10VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 10 VA | - | 34.9mm | 34.90mm | 47.6mm | 39.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() 80-8 Signal Transformer | 2250 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 21lbs 9.5kg | - | - | - | - | 162.00mm Lx133.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 640W | unknown | - | Solder, Quick Connect | - | - | 162mm X 133.4mm X 134.9mm | 1500Vrms | 8A | - | 640VA | 40V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 40V Series 80V | 40V | Dual | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 133.4mm | - | ROHS3 Compliant | - | ||
![]() ECO-105-230 Signal Transformer | 24 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | - | 4000Vrms | - | - | 105VA | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | - | - | 96.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() DMT-7-15 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 2009 | DMT | 93.70mm Lx49.20mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 7W | unknown | - | Solder, Quick Connect | UL; CSA | - | 93.6mm X 46mm X 57.2mm | 2500Vrms | 2.8A | - | 7VA | - | - | 115V 230V | Dual | Yes | 5V 15V | - | - | 2 | 7 VA | - | 57.2mm | 57.80mm | 93.6mm | 46mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL2-5.0R-24 Signal Transformer | 104 |
| - | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | - | - | CL2 | 41.30mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 5W | - | - | PC Pin | - | - | - | 4000Vrms | 200mA | - | 5VA | - | - | 115V 230V | Dual | No | 24V | - | Single | - | - | - | - | 34.90mm | 41.3mm | 36.5mm | - | ROHS3 Compliant | - | ||
![]() PC-12-2000 Signal Transformer | 115 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | - | - | 1997 | PC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 24W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 2A | 24W | 24VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 24 VA | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 20-900-LPI Signal Transformer | 56 |
| - | 16 Weeks | Through Hole | Through Hole | 0.95lb 430.91g | - | - | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 18W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 1.8A | 18W | 18VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 2 | - | - | - | 30.00mm | - | 55.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MPC-X-15 Signal Transformer | 187 |
| - | 16 Weeks | Through Hole | Through Hole | 0.56lb 254.01g | - | - | 2009 | MPC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 10W | unknown | - | PC Pin | UL; CSA | - | 47.6mm X 36.5mm X 41.3mm | 1500Vrms | 50mA | - | 10VA | - | - | 115V | Single | Yes | Parallel 5V Series 15V | - | Dual | - | 10 VA | - | 41.3mm | 41.70mm | 47.6mm | 36.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL2-5.0R-12 Signal Transformer | 34 |
| - | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | - | - | CL2 | 41.30mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 5W | - | - | PC Pin | - | - | - | 4000Vrms | 420mA | - | 5VA | - | - | 115V 230V | Dual | No | 12V | - | Single | - | - | - | - | 34.90mm | 41.3mm | 36.5mm | - | ROHS3 Compliant | - | ||
![]() 10-25 Signal Transformer | 2091 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 8.7lbs 3.9kg | Sheet | - | - | - | 114.30mm Lx95.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 250W | unknown | - | Solder, Quick Connect | - | - | 114.3mm X 95.3mm X 95.3mm | 1500Vrms | 25A | - | 250VA | 5V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 5V Series 10V | 5V | Single, Multiple Taps | - | - | SINGLE 115V | - | 95.30mm | 114.3mm | 95.3mm | 1.524mm | ROHS3 Compliant | - | ||
![]() DPC-56-420 Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | - | 0.5kHz | 2009 | DPC | 41.30mm Lx57.20mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 420mA | 24W | 24VA | 28V | 0.05kHz | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 24 VA | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() IF-18-24 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 15lbs 6.8kg | - | - | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 18W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 27.6mm | 4000Vrms | 1.5A | - | 18VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 18 VA | - | 27.6mm | 27.60mm | 67.6mm | 57mm | - | ROHS3 Compliant | Lead Free | ||
![]() M4L-2-4 Signal Transformer | 2640 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 11lbs 5kg | - | - | 2009 | M4L | 113.28mm Lx110.00mm W | - | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 450W | - | - | Terminal Block | - | - | - | 4000Vrms | 3.9A | - | 450VA | - | - | 250V 230V 210V | Single, Multiple Taps | No | 115V | - | Single | - | - | - | - | 114.30mm | 113.28mm | 110mm | - | ROHS3 Compliant | - |