- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68-1 Signal Transformer | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 3.8lbs 1.7kg | - | - | 85.70mm Lx74.60mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 68W | unknown | - | Solder, Quick Connect | - | - | 85.7mm X 74.6mm X 71.4mm | 1500Vrms | 1A | - | 68VA | 34V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 34V Series 68V | 34V | Dual | - | - | SINGLE 115V | - | 71.40mm | 85.7mm | 74.6mm | ROHS3 Compliant | - | ||
![]() 68-8 Signal Transformer | 2554 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 19lbs 8.6kg | - | - | 133.40mm Lx139.70mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 544W | unknown | - | Solder, Quick Connect | - | - | 133.4mm X 139.7mm X 111.1mm | 1500Vrms | 8A | - | 544VA | 34V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 34V Series 68V | 34V | Dual | - | - | SINGLE 105/115/125V | - | 111.10mm | 133.4mm | 139.7mm | ROHS3 Compliant | - | ||
![]() 56-8 Signal Transformer | 2011 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 17lbs 7.7kg | - | - | 133.40mm Lx127.00mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 448W | unknown | - | Solder, Quick Connect | - | - | 133.4mm X 127mm X 111.1mm | 1500Vrms | 8A | - | 448VA | 28V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 28V Series 56V | 28V | Dual | - | - | SINGLE 105/115/125V | - | 111.10mm | 133.4mm | 127mm | ROHS3 Compliant | - | ||
![]() 241-4-10 Signal Transformer | 25 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 600mA | 6W | 6VA | 10V | 115V | Single | Yes | 10V | - | - | 1 | 6 VA | - | 34.9mm | 36.20mm | 60.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() LP-30-400 Signal Transformer | 78 |
| - | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 400mA | 12W | 12VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 12 VA | - | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-900-230 Signal Transformer | 2069 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 3.9A | - | 900VA | 115V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 900 VA | - | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-250-10 Signal Transformer | 2846 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 6.8lbs 3.1kg | 2009 | MPI | 104.80mm Lx104.90mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 250W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 99mm X 101.6mm | 4000Vrms | 25A | - | 250VA | 5V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 5V Series 10V | 5V | Dual | - | 250 VA | - | 98.2mm | 98.20mm | 104.8mm | 99mm | ROHS3 Compliant | Lead Free | ||
![]() MPI-900-10 Signal Transformer | 2566 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 20lbs 9.1kg | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 90A | - | 900VA | 5V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 5V Series 10V | 5V | Dual | - | 900 VA | - | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() 12-900-LPI Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 12W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 1.8A | 12W | 12VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 12 VA | - | - | 26.60mm | - | 55.6mm | ROHS3 Compliant | Lead Free | ||
![]() IF-6-56 Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 6.9lbs 3.1kg | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | 110mA | - | 6VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 6 VA | - | 22.6mm | 22.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() 56-320-LPI Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.95lb 430.91g | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 18W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 320mA | 18W | 18VA | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | - | - | - | 30.00mm | - | 55.6mm | ROHS3 Compliant | Lead Free | ||
![]() 12-1500-LPI Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.95lb 430.91g | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 18W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 1.5A | 18W | 18VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | - | - | - | 30.00mm | - | 55.6mm | ROHS3 Compliant | Lead Free | ||
![]() 68-25 Signal Transformer | 2582 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 40lbs 18.1kg | - | - | 162.00mm Lx184.20mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 1.7kW | unknown | - | Solder, Quick Connect | - | - | 162mm X 184.2mm X 134.9mm | 1500Vrms | 25A | - | 1700VA | 34V | 105V 115V 125V 230V | Dual | Yes | Parallel 34V Series 68V | 34V | - | 2 | - | - | - | 134.90mm | 162mm | 184.2mm | ROHS3 Compliant | - | ||
![]() 241-3-56L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2.4W | - | - | Wire Leads | - | - | - | 2500Vrms | 45mA | - | 2.4VA | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | 31.20mm | 52.6mm | 29.6mm | ROHS3 Compliant | - | ||
![]() DP-241-5-48L Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 250mA | - | 12VA | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() 12-200-LPI Signal Transformer | 59 |
| - | 18 Weeks | Through Hole | Through Hole | 0.27lb 122.47g | 2009 | LPI | 60.20mm Lx42.10mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 200mA | 2.5W | 2.5VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 2.5 VA | - | 18.3mm | 18.30mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() 10-4 Signal Transformer | 42 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | - | 90.50mm Lx60.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 40W | unknown | - | Solder, Quick Connect | - | - | 90.5mm X 60.3mm X 77.7mm | 1500Vrms | 4A | - | 40VA | 5V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 5V Series 10V | 5V | Single, Multiple Taps | - | - | SINGLE 115V | - | 77.70mm | 90.5mm | 60.3mm | ROHS3 Compliant | - | ||
![]() 10-6 Signal Transformer | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 3.3lbs 1.5kg | - | - | 85.70mm Lx69.90mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 60W | unknown | - | Solder, Quick Connect | - | - | 85.7mm X 69.9mm X 71.4mm | 1500Vrms | 6A | - | 60VA | 5V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 5V Series 10V | 5V | Single, Multiple Taps | - | - | SINGLE 115V | - | 71.40mm | 85.7mm | 69.9mm | ROHS3 Compliant | - | ||
![]() 230-50-LPI Signal Transformer | 46 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA; TUV | - | 66.8mm X 55.6mm X 26.6mm | 4000Vrms | 50mA | 12W | 12VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 2 | 12 VA | - | - | 26.60mm | 66.8mm | 55.6mm | ROHS3 Compliant | Lead Free | ||
![]() 30-400-LPI Signal Transformer | 42 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | 12W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | - | 4000Vrms | 400mA | 12W | 12VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | 2 | 12 VA | - | - | 26.60mm | - | 55.6mm | ROHS3 Compliant | Lead Free |