- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST-4-120 Signal Transformer | 36 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 2009 | DST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 50mA | 6W | 6VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 6 VA | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MPI-650-48 Signal Transformer | 2073 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | 2009 | MPI | 133.30mm Lx119.40mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 650W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | 13.5A | - | 650VA | 24V | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 650 VA | 118mm | 117.80mm | 133.3mm | 112.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-36 Signal Transformer | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 2009 | One-4-All™ | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 56W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 76.2mm X 63.5mm X 46mm | 4000Vrms | 1.56A | 56W | 56VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 56 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() HPI-27 Signal Transformer | 2258 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 48lbs 21.8kg | - | HPI | 190.50mm Lx149.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.32.00.00 | 2.75kW | - | - | Terminal Block | UL; VDE; CSA; TUV | - | 190.5mm X 158.2mm X 166.6mm | 4000Vrms | 12A | 2.75kW | 2750VA | 115V | 115V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 2750 VA | 167mm | 166.50mm | 190.5mm | 158.2mm | ROHS3 Compliant | Lead Free | ||
![]() HPI-20 Signal Transformer | 781 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 41lbs 18.6kg | - | HPI | 190.50mm Lx133.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.32.00.00 | 2kW | - | - | Terminal Block | UL; VDE; CSA; TUV | - | 190.5mm X 142.2mm X 166.6mm | 4000Vrms | 8.7A | 2kW | 2000VA | 115V | 115V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | 115V | Dual | - | 2000 VA | 167mm | 166.50mm | 190.5mm | 142.2mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-20-12 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | - | CL2 | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 20W | - | - | PC Pin | UL | - | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | 1.66A | - | 20VA | 12V | 115V 230V | Dual | No | 12V | - | Single | - | 20 VA | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-120L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 50mA | - | 6VA | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() 14A-5.0R-24 Signal Transformer | 326 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 210mA | 5W | 5VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 5 VA | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() PC-34-35 Signal Transformer | 172 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 1997 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 35mA | 1.2W | 1.2VA | 17V | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 1.2 VA | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() IF-24-12 Signal Transformer | 41 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 17lbs 7.7kg | - | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 31.3mm | 4000Vrms | 2A | - | 24VA | 6V | 115V 230V | Dual | No | Parallel 6V Series 12V | 6V | - | 2 | 24 VA | 31.3mm | 31.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() IF-14-16 Signal Transformer | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 12lbs 5.4kg | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 14W | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 24.3mm | 4000Vrms | 1.75A | - | 14VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 14 VA | 24.3mm | 24.30mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() LP-56-425 Signal Transformer | 180 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 2009 | LP | 72.90mm Lx57.20mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | 425mA | - | 24VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 24 VA | 31.8mm | 31.80mm | 72.9mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-48 Signal Transformer | 28 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | - | PC Pin | UL; CSA | - | 34.9mm X 28.6mm X 23.8mm | 2500Vrms | 23mA | 1.1W | 1.1VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-4-120 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 2009 | ST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 50mA | 6W | 6VA | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 6 VA | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST-2-120 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2009 | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH23.8 (mm) | 2500Vrms | 10mA | 1.1W | 1.1VA | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-16 Signal Transformer | 1734 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 2009 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.1W | - | 60Hz | PC Pin | UL; CSA | 8 | - | 2500Vrms | 70mA | 1.1W | 1.1VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 1.1 VA | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-30-28 Signal Transformer | 773 |
| - | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 30W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.06A | 30W | 30VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 30 VA | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() PC-24-50 Signal Transformer | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 1997 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 50mA | 1.2W | 1.2VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 1.2 VA | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-5.0R-16 Signal Transformer | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 310mA | 5W | 5VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 5 VA | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-7-10 Signal Transformer | 46 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | TWO-4-ONE, HIGH ISOLATION | - | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 5A | 56W | 56VA | 10V | 115V 230V | Dual | Yes | 10V | - | Single | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free |