- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IF-4-10 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 5.4lbs 2.4kg | - | 2009 | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 4W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 19.6mm | 4000Vrms | 400mA | - | 4VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 4 VA | - | 19.6mm | 19.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() 10-8 Signal Transformer | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | - | - | - | 85.70mm Lx79.40mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 80W | unknown | - | Solder, Quick Connect | - | - | 85.7mm X 79.4mm X 71.4mm | 1500Vrms | 8A | - | 80VA | 5V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 5V Series 10V | 5V | Single, Multiple Taps | - | - | SINGLE 115V | - | 71.40mm | 85.7mm | 79.4mm | ROHS3 Compliant | - | ||
![]() 36-50 Signal Transformer | 2047 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 40lbs 18.1kg | - | - | - | 162.00mm Lx184.20mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 1.8kW | unknown | - | Solder, Quick Connect | - | - | 162mm X 184.2mm X 134.9mm | 1500Vrms | 50A | - | 1800VA | 18V | - | 105V 115V 125V 230V | Dual | Yes | Parallel 18V Series 36V | 18V | - | 2 | - | - | - | 134.90mm | 162mm | 184.2mm | ROHS3 Compliant | - | ||
![]() DP-241-4-36L Signal Transformer | 51 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 6W | - | - | Wire Leads | - | - | - | 2500Vrms | 170mA | - | 6VA | - | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | - | ||
![]() DP-241-4-10 Signal Transformer | 89 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 0.44lb 199.58g | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | 6W | - | 60Hz | Solder, Quick Connect | - | 5 | - | 2500Vrms | 600mA | 6W | 6VA | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | 49.2mm | 36.20mm | 60.3mm | 33.3mm | ROHS3 Compliant | Lead Free | ||
![]() 80-2 Signal Transformer | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 6.8lbs 3.1kg | - | - | - | 104.80mm Lx85.70mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 160W | unknown | - | Solder, Quick Connect | - | - | 104.8mm X 85.7mm X 87.3mm | 1500Vrms | 2A | - | 160VA | 40V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 40V Series 80V | 40V | Dual | - | - | SINGLE 115V | - | 87.30mm | 104.8mm | 85.7mm | ROHS3 Compliant | - | ||
![]() IF-6-16 Signal Transformer | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | 6.9lbs 3.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | 375mA | - | 6VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 6 VA | - | 22.6mm | 22.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-6-16L Signal Transformer | 51 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 30W | - | - | Wire Leads | - | - | - | 2500Vrms | 2A | - | 30VA | - | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | - | 49.80mm | 82.6mm | 44.3mm | ROHS3 Compliant | - | ||
![]() 24-20 Signal Transformer | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | 16lbs 7.3kg | - | - | - | 133.40mm Lx120.70mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 480W | unknown | - | Solder, Quick Connect | - | - | 133.4mm X 120.7mm X 111.1mm | 1500Vrms | 20A | - | 480VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 105/115/125V | - | 111.10mm | 133.4mm | 120.7mm | ROHS3 Compliant | - | ||
![]() SHE-750 Signal Transformer | 2357 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 23lbs 10.4kg | - | 2016 | SHE | 137.20mm Lx152.40mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 750W | - | - | Terminal Block | - | - | - | 4000Vrms | 3.3A | - | 750VA | - | - | 100V 115V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 120.70mm | 137.2mm | 152.4mm | ROHS3 Compliant | - | ||
![]() 241-3-36L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.25lb 113.4g | - | 2009 | Two-4-One™ | 52.60mm Lx29.60mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 2.4W | - | - | Wire Leads | - | - | - | 2500Vrms | 65mA | - | 2.4VA | - | - | 115V | Single | Yes | 36V | - | Single | - | - | - | - | 31.20mm | 52.6mm | 29.6mm | ROHS3 Compliant | - | ||
![]() DPC-120-200 Signal Transformer | 59 |
| - | 18 Weeks | Through Hole | Through Hole | 0.75lb 340.19g | 0.5kHz | 2009 | DPC | 41.30mm Lx57.20mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 200mA | 24W | 24VA | 60V | 0.05kHz | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 24 VA | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() B-2331 Signal Transformer | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC-56-80 Signal Transformer | 126 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 0.5kHz | 2009 | PC | 41.30mm Lx31.80mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 4.4W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 80mA | 4.4W | 4.4VA | 28V | 0.05kHz | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() 241-5-10L Signal Transformer | 25 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | 1.2A | - | 12VA | - | - | 115V | Single | Yes | 10V | - | Single | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() LT120-50-12 Signal Transformer | 135 |
| - | 18 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT277-50-12 Signal Transformer | 66 |
| - | 18 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |