- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST-7-16 Signal Transformer | 43 |
| - | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 2009 | DST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 36W | - | 60Hz | PC Pin | UL; CSA | 8 | L66.7XB55.5XH39.7 (mm) | 2500Vrms | 2.25A | 36W | 36VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 36 VA | - | 39.7mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() IF-2-16 Signal Transformer | 101 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4.6lbs 2.1kg | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 17.6mm | 4000Vrms | 125mA | - | 2VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 2 VA | - | 17.6mm | 17.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() IF-30-24 Signal Transformer | 56 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 20lbs 9.1kg | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 30W | - | - | PC Pin | UL; CSA; VDE | - | 68mm X 57.5mm X 35.3mm | 4000Vrms | 1.25A | - | 30VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 30 VA | - | 35.3mm | 35.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-40-110 Signal Transformer | 16 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 1997 | DPC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 4.4W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 110mA | 4.4W | 4.4VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-2.5R-36 Signal Transformer | 315 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 2.5W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | - | 4000Vrms | 70mA | 2.5W | 2.5VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 2.5 VA | - | 28.6mm | 28.60mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-30-515 Signal Transformer | 105 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 2009 | One-4-All™ | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 30W | unknown | - | PC Pin | UL; CSA; VDE | - | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.25A | 30W | 30VA | - | 115V 230V | Dual | Yes | 5V ±15V | - | - | 2 | 30 VA | - | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-7-28 Signal Transformer | 839 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 56W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 2A | 56W | 56VA | 28V | 115V 230V | Dual | Yes | 28V | - | Single | - | - | - | 57.2mm | 57.80mm | 93.7mm | 46mm | ROHS3 Compliant | Lead Free | ||
![]() DST-5-12 Signal Transformer | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2009 | DST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 12W | - | 60Hz | PC Pin | UL; CSA | 8 | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 1A | 12W | 12VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 12 VA | - | 36.5mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-30-16 Signal Transformer | 24 |
| - | 16 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 2009 | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 30W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.9A | 30W | 30VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 30 VA | - | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() PC-34-125 Signal Transformer | 24 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | PC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 4.4W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 125mA | 4.4W | 4.4VA | 17V | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 4.4 VA | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-20 Signal Transformer | 96 |
| - | 18 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 1997 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.1W | - | 60Hz | PC Pin | UL; CSA | 8 | - | 2500Vrms | 55mA | 1.1W | 1.1VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 1.1 VA | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-20-60 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | 1997 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 60mA | 1.2W | 1.2VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-10-2400 Signal Transformer | 75 |
| - | 16 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 1997 | LP | 72.90mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | 2.4A | 24W | 24VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 24 VA | - | 31.8mm | 31.80mm | 72.9mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() 80-1 Signal Transformer | 43 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 4lbs 1.8kg | - | - | 85.70mm Lx77.70mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 80W | unknown | - | Solder, Quick Connect | - | - | 85.7mm X 77.7mm X 71.4mm | 1500Vrms | 1A | - | 80VA | 40V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 40V Series 80V | 40V | Dual | - | - | SINGLE 115V | - | 71.40mm | 85.7mm | 77.7mm | ROHS3 Compliant | - | ||
![]() LP-230-50 Signal Transformer | 82 |
| - | 16 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | LP | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 50mA | - | 12VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 12 VA | - | - | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | - | ||
![]() DST-3-56 Signal Transformer | 196 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 45mA | 2.4W | 2.4VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 2.4 VA | - | 30.8mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() A41-130-24 Signal Transformer | 16 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2009 | All-4-One™ | 71.40mm Lx76.20mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 130W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 71.4mm X 73mm X 85.7mm | 4000Vrms | 5.4A | 130W | 130VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 130 VA | - | 85.7mm | 85.70mm | 71.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() LP-16-700 Signal Transformer | 96 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 1.4A | 12W | 12VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 12 VA | - | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() A41-175-28 Signal Transformer | 467 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 5.5lbs 2.5kg | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 175W | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 73mm X 95.3mm | 4000Vrms | 6.25A | 175W | 175VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 175 VA | - | 95.3mm | 95.30mm | 79.4mm | 73mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-10R-36 Signal Transformer | 1316 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 2009 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 47.6mm X 39.7mm X 34.9mm | 4000Vrms | 280mA | 10W | 10VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 10 VA | - | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free |