- Series
- Height
- Termination Style
- Center Tap
- Factory Lead Time
- Height Seated (Max)
- Length
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Signal Transformer Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI-650-20 Signal Transformer | 2791 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | - | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | 650W | - | - | Terminal Block | - | - | - | 4000Vrms | 32.5A | - | 650VA | - | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 10V Series 20V | - | Dual | - | - | 118mm | 117.80mm | 133.3mm | 119.4mm | ROHS3 Compliant | Lead Free | ||
![]() DST-7-20 Signal Transformer | 106 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 1997 | DST | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 36W | - | 60Hz | PC Pin | UL; CSA | 8 | L66.7XB55.5XH39.7 (mm) | 2500Vrms | 1.8A | 36W | 36VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 36 VA | 39.7mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() LP-24-1000 Signal Transformer | 90 |
| - | 16 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | - | 1997 | LP | 72.90mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 24W | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | 1A | 24W | 24VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 24 VA | 31.8mm | 31.80mm | 72.9mm | 57.2mm | ROHS3 Compliant | Lead Free | ||
![]() DST-4-10 Signal Transformer | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | 2009 | DST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | - | - | PC Pin | UL; CSA | - | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 1.2A | 6W | 6VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 6 VA | 33.3mm | 33.30mm | 41.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL2-40-24 Signal Transformer | 45 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2009 | CL2 | 79.40mm Lx54.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.65 | 40W | - | - | Solder, Quick Connect | UL | - | 79.4mm X 57.3mm X 68.2mm | 4000Vrms | 1.66A | - | 40VA | 24V | - | 115V 230V | Dual | No | 24V | - | Single | - | 40 VA | 68.2mm | 68.20mm | 79.4mm | 57.3mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-10 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | - | 2009 | One-4-All™ | 76.20mm Lx63.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.65 | 56W | - | - | PC Pin | UL; CSA; VDE | - | 76.2mm X 63.5mm X 46mm | 4000Vrms | 5.6A | 56W | 56VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 56 VA | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() LP-12-900 Signal Transformer | 107 |
| - | 18 Weeks | Through Hole | Through Hole | 0.688lb 312.07g | - | 1997 | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | 1.8A | 12W | 12VA | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 12 VA | 27.1mm | 27.10mm | 63.5mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-16-75 Signal Transformer | 55 |
| - | 18 Weeks | Through Hole | Through Hole | 0.188lb 85.28g | - | 1997 | DPC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 1.2W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 75mA | 1.2W | 1.2VA | 8V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 1.2 VA | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DST-3-28 Signal Transformer | 57 |
| - | 18 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | 1997 | DST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | - | 60Hz | PC Pin | UL; CSA | - | L34.9XB28.6XH30.1 (mm) | 2500Vrms | 85mA | 2.4W | 2.4VA | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 2.4 VA | 30.1mm | 30.80mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() DST-5-48 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2009 | DST | 47.80mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | - | - | PC Pin | UL; CSA | - | L47.6XB39.7XH36.5 (mm) | 2500Vrms | 250mA | 12W | 12VA | 24V | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 12 VA | 36.9mm | 36.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-48 Signal Transformer | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2009 | DST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | - | PC Pin | UL; CSA | - | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 400mA | 20W | 20VA | 24V | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 20 VA | 36.9mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() DP-241-8-36 Signal Transformer | 70 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 2.8lbs 1.3kg | - | 2009 | Two-4-One™ | 102.40mm Lx58.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 100W | unknown | 60Hz | Solder, Quick Connect | UL; CSA | 5 | - | 2500Vrms | 2.8A | 100W | 100VA | 36V | - | 115V 230V | Dual | Yes | 36V | - | Single | - | 100 VA | 65.1mm | 67.70mm | 102.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() LP-230-10 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | 2009 | LP | 47.50mm Lx39.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | 8504.31.40.35 | 2W | - | - | PC Pin | UL; CSA | - | 47.5mm X 39.6mm X 16.5mm | 1500Vrms | 10mA | - | 2VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 2 VA | - | 16.50mm | 47.5mm | 39.6mm | ROHS3 Compliant | - | ||
![]() M4L-2-3 Signal Transformer | 2419 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | 7lbs 3.2kg | - | - | M4L | 106.68mm Lx103.51mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | 300W | - | - | Terminal Block | UL; CSA; TUV/VDE | - | 88.9mm X 98.4mm X 95.3mm | 4000Vrms | 2.6A | - | 300VA | 115V | - | 250V 230V 210V | Single, Multiple Taps | No | 115V | - | Single | - | 300 VA | 95.3mm | 95.30mm | 88.9mm | 98.4mm | ROHS3 Compliant | Lead Free | ||
![]() DST-6-10 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | - | 2009 | DST | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | - | - | PC Pin | UL; CSA | - | L57.2XB47.6XH36.5 (mm) | 2500Vrms | 2A | 20W | 20VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 20 VA | 36.9mm | 36.90mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() CL2-30-24 Signal Transformer | 18 |
| - | 18 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | 2009 | CL2 | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | 30W | - | - | PC Pin | UL | - | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | 1.25A | - | 30VA | 24V | - | 115V 230V | Dual | No | 24V | - | Single | - | 30 VA | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-12-70 Signal Transformer | 67 |
| - | 18 Weeks | Through Hole | Through Hole | 0.157lb 71.21g | 0.5kHz | 2009 | DPC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | 1W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 70mA | 1W | 1VA | 6.3V | 0.05kHz | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 1 VA | 21.1mm | 21.08mm | 25.4mm | 34.92mm | ROHS3 Compliant | Lead Free | ||
![]() DST-2-56 Signal Transformer | 33 |
| - | 16 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2009 | DST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | - | - | PC Pin | UL; CSA | - | L34.9XB28.6XH23.8 (mm) | 2500Vrms | 20mA | 1.1W | 1.1VA | 28V | - | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 1.1 VA | 24.6mm | 24.60mm | 34.9mm | 28.6mm | ROHS3 Compliant | Lead Free | ||
![]() ST-7-120 Signal Transformer | 25 |
| - | 16 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 2009 | ST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | - | - | PC Pin | UL; CSA | - | 66.7mm X 55.5mm X 39.7mm | 2500Vrms | 300mA | 36W | 36VA | 60V | - | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 36 VA | 40.4mm | 40.40mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() DPC-20-220 Signal Transformer | 25 |
| - | 18 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | - | 1997 | DPC | 41.30mm Lx31.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 4.4W | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | 220mA | 4.4W | 4.4VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 4.4 VA | 34.9mm | 34.92mm | 41.3mm | - | ROHS3 Compliant | Lead Free |