- Operating Temperature
- Category
- Mounting
- Pin Count
- Screening Level
- Series
- Supplier Package
- Usage Level
- ESR (Equivalent Series Resistance)
- End - Size
- Features
- Frequency
Attribute column
Manufacturer
Silergy Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Category | Manufacturer | Mfr | Mounting | Package | Product Status | Supplier Package | Usage Level | Operating Temperature | Series | Size / Dimension | Part Status | Type | Frequency | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Tool Type | Screening Level | End - Size | Features | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX71071 Silergy | In Stock | - | - | - | - | - | Isolated Metrology ADC | SILERGY TECHNOLOGY | - | Surface Mount | - | - | uMAX | Industrial grade | -40 to 85 °C | - | - | - | - | - | - | 10 | - | - | - | - | - | Industrial | - | - | - | - | - | ||
![]() MAX71315CECQ Silergy | 14500 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | 13 MHz | ±50ppm | - | 120 Ohms | 21pF | Fundamental | ±30ppm | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() MAX71071 T Silergy | In Stock | - | - | - | - | -- | Isolated Metrology ADC | - | - | Surface Mount | - | - | uMAX | Industrial grade | -40 to 85 °C | -- | - | Active | - | - | - | 10 | - | - | - | - | Combination | Industrial | 11/16 | Angled 15°, Black Oxide Finish | - | 8.75 (222.3mm) | - |