- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Adapter Series
- Adapter Type
- Body Finish
- Body Material
- Center Contact Material
- Center Contact Plating
- Center Gender
- Conversion Type
Attribute column
Manufacturer
Silergy LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency-Max | Lead Free Status / RoHS Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Fastening Type | Ingress Protection | Style | Impedance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY7726POC Silergy | 29780 | - | - | - | - | - | - | - | - | - | -- | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY7319DEC Silergy | 10000 | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | Brass; Stainless Steel | Gold | Beryllium Copper | 6GHz | -- | -65°C ~ 165°C | Bulk | -- | Active | -- | Snap-On, Threaded | -- | Straight | 50 Ohm | 30 | -- | -- | Nickel; Passivated | SMA Jack, Female Socket | AMMC Jack, Male Pin | Between Series | Jack to Jack | Female to Male | SMA to AMMC | -- | ||
![]() SSL2019AT/1 Silergy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL4120T/1/S35,518 Silergy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |