- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Gross weight
- Package Description
- Color
- Electrical mounting
- Case
- Connector
- Connector pinout layout
- Consumer IC Type
Attribute column
Manufacturer
Silicon Image Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Housing Material | Number of Terminals | Case | Connector | Connector pinout layout | Contacts pitch | Diameter after shrinking | Diameter before shrinking | Diameter of protected wire (cable) | Electrical mounting | Emitter Type | Gate current | Gross weight | Gross Weight | Ihs Manufacturer | Indicator Type | Kind of connector | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Mounting Diameter | Nominal Current | Nominal Voltage | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Semiconductor structure | Spatial orientation | Teral Type | Transport packaging size/quantity | Transport Packaging size/quantity | Type of connector | Type of module | Wall thickness after shrinking | Wall thickness before shrinking | Operating temperature | Packaging | Type | Color | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Operating temperature range | Consumer IC Type | Shrink temperature | Load current | Rated voltage | Profile | Operating voltage | Shrink Ratio | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM2030A0TR Silicon Image | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SII9187BCNU Silicon Image Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILICON IMAGE INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SII9233ACTU Silicon Image Inc | In Stock | - | Datasheet | - | YES | - | - | nickel-plated brass | 144 | - | - | - | - | - | - | - | - | point round | - | - | 3.70 | SILICON IMAGE INC | GQ6 series vandal-proof indicator | - | - | - | - | - | 6 mm | 15 mA | 12-24 V | PLASTIC/EPOXY | HQFP | 20 X 20 MM, TQFP-144 | SQUARE | FLATPACK, HEAT SINK/SLUG | Transferred | QFP | - | - | 2Pmin | - | 62*27.5*28/200 | - | - | - | - | - | - | - | blue | 8542.39.00.01 | QUAD | GULL WING | 1 | unknown | - | 144 | S-PQFP-G144 | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() ABT1030LQ176 Silicon Image Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SEMITOP2 | - | - | - | - | - | - | Press-Fit | - | 100mA | 19 g | - | SILICON IMAGE INC | - | - | 1.1kA | 1.26V | 1.2kV | screw | - | - | - | - | - | , | - | - | Transferred | - | double independent | - | - | - | - | - | thyristor | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | 47A | - | - | - | - | - | - | ||
![]() SII9185ACTU Silicon Image Inc | In Stock | - | Datasheet | - | - | - | synthetic polyolefin | - | - | - | - | - | - | 31.0 mm | 60 mm | 35…55 mm | - | - | - | 89.75 | - | SILICON IMAGE INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | 102*20*20/200 | - | - | - | 1.3 mm | 0.6 mm | - | in packs cut into 1m lengths | Non-Adhesive Heat Shrink Tube | red | 8542.39.00.01 | - | - | - | unknown | - | - | - | -55…+125 °C | - | +70…+120 °C | - | - | - | 600 V | 2 : 1 | - | - | ||
![]() SII9022A Silicon Image Inc | In Stock | - | Datasheet | gold-plated | - | 11 | - | - | - | - | socket | 1x11 | 2.54mm | - | - | - | THT | - | - | 0.83 g | - | SILICON IMAGE INC | - | female | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | straight | - | - | - | pin strips | - | - | - | -40...163°C | - | - | - | 8542.39.00.01 | - | - | - | unknown | 1.5A | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 |