- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511BBA000149AAGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | - | 74.175824MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 3.3V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA000149AAGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.5V | - | - | 74.175824MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511BBA000110BAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 3.3V | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511ABA000110BAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | - | 148.35165MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 3.3V | 18mA | 15pF | 43mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510FBA000110BAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.5V | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510FBA212M500BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | 3.2mm | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511ABA000110AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | 5mm | 148.35165MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 3.3V | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA148M500AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 148.5MHz | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511ABA100M000BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | - | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 100MHz | 3.3V | 18mA | 15pF | 43mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 520DA400M000DG Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 510ABA200M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 200MHz | 3.3V | 18mA | - | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA000149BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.5V | - | - | 74.175824MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511BBA000149BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 3.3V | - | - | 74.175824MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 3.3V | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511ABA106M250BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | - | 106.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 106.25MHz | 3.3V | 18mA | 15pF | 43mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510FBA74M2500AAGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 74.25MHz | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA106M250AAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | - | 106.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 106.25MHz | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA155M520AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 5mm | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 155.52MHz | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA000110AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.5V | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 2.5V | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530FC106M250DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 5mm | 106.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 106.25MHz | 2.5V | 75mA | - | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AD122M880DGR Silicon Labs | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | 3.3V | 5mm | 122.88MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | 122.88MHz | 3.3V | 75mA | - | - | - | ±80ppm | - | 0.071 1.80mm | No | RoHS Compliant |