- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531FA27M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 27MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 27MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531BA50M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530NB10M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | - | 3.3V | 10MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 10MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531FB99M9925DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 99.9925MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 99.9925MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530GB66M6600DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 66.66MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 66.66MHz | 2.5V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530CB81M9000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 81.9MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 81.9MHz | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511FCA150M000BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 150MHz | - | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | Non-RoHS Compliant | ||
![]() 570BBC000676DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 100MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570BBC000276DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | 167.331614MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 530GB25M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 25MHz | 2.5V | - | - | 55/45% | 2.75V | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530GA106M250DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 106.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 106.25MHz | 2.5V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530AB200M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | 200MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 514LBA000118BAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | - | 156.25MHz | ±25ppm | HCSL | Enable/Disable (Reprogrammable) | Crystal | 44mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 501JCAM032768DAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -20°C~70°C | Strip | 2013 | Si501 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | 32.768kHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 4.9mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | No | Unknown | RoHS Compliant | ||
![]() 501BCA16M0000BAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -20°C~70°C | Strip | 2012 | Si501 | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | 16MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 2.5mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 501BCAM032768CAG Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Strip | 2012 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | 32.768kHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 2.5mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 530CB27M0000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 515CBB14M3182BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Strip | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | 14.3182MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 14.3182MHz | 3.3V | - | - | - | - | 22mA | - | - | - | - | ±80ppm | - | 0.052 1.33mm | - | - | RoHS Compliant | ||
![]() 511BBB80M0000BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 80MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 80MHz | 3.3V | - | - | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 510BAA24M0000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 24MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 24MHz | 3.3V | - | - | - | - | 18mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant |