- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 535FC000338DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 156.2539MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.8mm | 156.26953MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 598BCA001136DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 531BA375M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 375MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 375MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570SAA000118DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | 2.5V | - | - | - | - | - | - | 15pF | - | - | - | - | - | RoHS Compliant | ||
![]() 571DHB000534DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | 5mm | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | 0.00015% | - | ±185ppm | - | No | RoHS Compliant | ||
![]() 570AAB000121DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 55 % | - | - | - | RoHS Compliant | ||
![]() 550BC1000M00DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 1GHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | ±150ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 571DBB000112DG Silicon Labs | 2388 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | - | 10MHz | ±100ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | 0.00015% | - | ±30ppm | - | No | RoHS Compliant | ||
![]() 571MKB000312DG Silicon Labs | 2573 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | - | 672.1627MHz | ±100ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | 3.3V | - | - | - | - | - | - | - | 0.00015% | - | ±295ppm | - | - | RoHS Compliant | ||
![]() 550BD148M500DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | ±80ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530FB499M652DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.5V | - | 499.652MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 499.652MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531AB781M025DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 781.025MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 781.025MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531FB333M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | - | 333MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 333MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530DB622M080DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | 622.08MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 622.08MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570CBC000111DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 3.3V | - | 25MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 160MHz | 3.3V | - | - | 55/45% | 3.63V | - | - | 15pF | - | - | - | - | - | RoHS Compliant | ||
![]() 570CBC000148DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 24.576MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | 160MHz | - | - | - | - | - | 3.3V | - | 15pF | - | - | - | - | No | RoHS Compliant | ||
![]() 570HBC000121DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 2.5V | - | 100MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 280MHz | 2.5V | 0.35ns | 0.35ns | - | 2.75V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 510BAA24M0000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 24MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 24MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511MCA25M0000BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | ENABLE/DISBALE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | - | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 25MHz | - | 1.2ns | 1.2ns | 52/48% | - | - | 18mA | - | - | - | - | 0.050 1.28mm | - | Non-RoHS Compliant | ||
![]() 510JCA125M000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 125MHz | 1.8V | - | - | - | - | - | 18mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant |