- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570BAB000112DG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 10MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570BAB000383DG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 150MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 550AD1000M00DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 1GHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 1000MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | ±80ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CBA33M0000AAG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 33MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 33MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CCA37M3000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 37.3MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511JBA125M000BAG Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | 1.8V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 545AAA250M000BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | unknown | 250MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | 0.050 1.28mm | - | ROHS3 Compliant | ||
![]() 500SJAA133M330ACF Silicon Labs | 41 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V | - | - | 133.33MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 19mA | - | - | - | - | - | - | - | - | - | 10.7mA | - | - | - | - | - | - | 0.035 0.90mm | - | Non-RoHS Compliant | ||
![]() 515CAA24M5760AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 50.008559mg | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 24.576MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 24.576MHz | 3.3V | - | - | - | - | - | 22mA | - | - | - | - | ±100ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AB161M133DGR Silicon Labs | 500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 161.133MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 161.133MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CBA120M000AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 120MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 120MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 530MB106M250DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 106.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 106.25MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531AC77M7600DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 77.76MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 77.76MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 511NBA100M000BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 100MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | - | - | - | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 511BCB125M000AAG Silicon Labs | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bag | 2016 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | 23mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BC114M285DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | 3.3V | 3.3V | - | 114.285MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 114.285MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 501ACA100M000DAFR Silicon Labs | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | 2015 | Si501 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Obsolete | 2 (1 Year) | 4 | SMD/SMT | CMEMS® | Gold (Au) - with Nickel (Ni) barrier | - | 1.7V~3.6V | - | - | 100MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 100MHz | 3.6V | 1.2ns | 1.2ns | - | - | 1.8/3.3V | 2.5mA | 15pF | 6.5mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 571AFB000133DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | 2004 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | - | 500MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | ±100ppm | - | - | No | RoHS Compliant | ||
![]() 500SAAD5M53000ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | 4 | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 5.53MHz | ±10ppm | CMOS | Standby (Power Down) | Crystal | 24mA | - | - | 5.53MHz | 3.3V | 2ns | 2ns | - | 3.63V | - | 1.9mA | - | - | - | - | - | - | 0.035 0.90mm | No | RoHS Compliant | ||
![]() 500SAAC48M0000ACF Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 48MHz | ±10ppm | CMOS | Standby (Power Down) | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 48MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 1.9mA | - | - | - | - | - | - | 0.035 0.90mm | No | RoHS Compliant |