- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | Linearity | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570FBB000111DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | 25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570FBB000309DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 2.5V | 312.5MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 571DHB000532DG Silicon Labs | 2473 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | 0.00015% | - | ±185ppm | - | No | RoHS Compliant | ||
![]() 570ABC000419DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 3.3V | 155.52MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | 7.0mm x 5.0mm x 1.85mm | - | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 530FA300M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 300MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 300MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531AA000136DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 136kHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FA333M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 333MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 514CBC000112AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 10MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 530JA28M6363DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 28.6363MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 28.6363MHz | 1.8V | - | - | - | - | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590BA350M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 350MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 350MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AE155M520DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | - | 3.3V | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 155.52MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | 10% | ±25ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AB000210DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 210kHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530FB249M826DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 249.826MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 249.826MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570FCC000907DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | 106.25MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 530AC000274DG Silicon Labs | 44 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 274kHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 530AC000357DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 480.904432MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 480.904432MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AC644M531DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | - | 3.3V | 644.531MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 644.531MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 514MCC000798AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 1MHz | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 550AD40M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | - | 3.3V | 40MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 40MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | ±80ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570BAC000359DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 148.5MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant |