- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Output Low Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501-00917-002 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 530CC138M900DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 530CC138M900DG | - | 160 MHz | 138.9 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 88 mA | - | - | - | - | - | 10 MHz | 32 mA | ||
![]() 530CC56M2800DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 530CC56M2800DG | SI530 | - | 56.28 MHz | 85 °C | -40 °C | - | - | - | Active | 5.67 | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | unknown | 7% | - | 7.0mm x 5.0mm x 1.85mm | - | - | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() 530AC1220M00DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 530AC1220M00DG | 530 | - | 1220 MHz | 85 °C | -40 °C | - | - | - | Active | 5.58 | Yes | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | Nickel/Gold (Ni/Au) | TRAY | unknown | 7% | - | 7.0mm x 5.0mm x 1.85mm | 0.35 ns | 0.35 ns | 55/45 % | - | LVPECL | - | - | NO | - | - | - | - | - | ||
![]() 530AA170M000DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 530AA170M000DG | 530 | - | 170 MHz | 85 °C | -40 °C | - | - | - | Active | 5.58 | Yes | 3.63 V | 2.97 V | 3.3 V | e4 | Yes | Nickel/Gold (Ni/Au) | TRAY | compliant | 50% | - | 7.0mm x 5.0mm x 1.85mm | 0.35 ns | 0.35 ns | 55/45 % | - | LVPECL | - | - | NO | - | - | - | - | - | ||
![]() 530PC24M5760DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 530PC24M5760DG | SI530 | - | 24.576 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-6 | - | Active | 5.67 | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | unknown | 7% | - | 7.0mm x 5.0mm x 1.85mm | - | - | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() 531RA625M000DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 531RA625M000DG | 531 | - | 625 MHz | 85 °C | -40 °C | - | - | - | Active | 5.58 | Yes | 2.75 V | 2.25 V | 2.5 V | e4 | Yes | Nickel/Gold (Ni/Au) | TRAY | unknown | 50% | - | 7.0mm x 5.0mm x 1.85mm | 0.35 ns | 0.35 ns | 55/45 % | - | LVPECL | - | - | NO | - | - | - | - | - | ||
![]() 530AC423M345DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 530AC423M345DG | - | 945 MHz | 423.345 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 121 mA | - | - | - | - | - | 10 MHz | - | ||
![]() 530CB56M3240DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 530CB56M3240DG | SI530 | - | 56.324 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-6 | - | Active | 5.67 | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | unknown | 20% | - | 7.0mm x 5.0mm x 1.85mm | - | - | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() 530CC128M910DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 530CC128M910DG | - | 160 MHz | 128.91 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | DILCC6,.2 | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 88 mA | - | - | - | - | - | 10 MHz | 32 mA | ||
![]() 515CAA144M800AAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 515CAA144M800AAG | - | 212.5 MHz | 144.8 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | DILCC6,.2 | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 29 mA | - | - | - | - | - | 0.1 MHz | - | ||
![]() 515CCB13M0000BAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 515CCB13M0000BAG | - | 212.5 MHz | 13 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOLCC6,.12 | SOLCC6,.12 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 29 mA | - | - | - | - | - | 0.1 MHz | - | ||
![]() 515ABA98M0000AAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 515ABA98M0000AAG | - | 250 MHz | 98 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | - | - | - | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 46 mA | - | - | - | - | - | 0.1 MHz | - | ||
![]() 595MG10M0000DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 595MG10M0000DG | - | - | 10 MHz | 85 °C | -40 °C | - | - | - | Active | 5.62 | - | 3.63 V | 2.97 V | 3.3 V | e4 | - | GOLD OVER NICKEL | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | unknown | 50% | - | 7.0mm x 5.0mm x 1.8mm | 0.35 ns | 0.35 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | 10% | 3.3 V | 35 ppm | - | - | ||
![]() 550AE520M000DG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | - | SILICON LABORATORIES INC | 550AE520M000DG | - | - | 520 MHz | 85 °C | -40 °C | - | - | - | Active | 5.63 | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | TRAY | unknown | 20% | - | 7.0mm x 5.0mm x 1.8mm | 0.35 ns | 0.35 ns | 55/45 % | - | LVPECL | - | 50 OHM | NO | 10% | 3.3 V | 25 ppm | - | - | ||
![]() 554BH000530DG Silicon Labs | In Stock | - | - | - | - | - | SILICON LABORATORIES INC | 554BH000530DG | - | - | - | - | - | - | - | - | Active | 5.57 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 510CAA1M00000AAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 4 | SILICON LABORATORIES INC | 510CAA1M00000AAG | - | 212.5 MHz | 1 MHz | 85 °C | -40 °C | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | 5.57 | Yes | - | - | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 26 mA | - | - | - | - | - | 0.1 MHz | - | ||
![]() 510MCA100M000AAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 510MCA100M000AAG | - | 212.5 MHz | 100 MHz | 85 °C | -40 °C | CERAMIC | - | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 0.1 MHz | - | ||
![]() 501JAK100M000DAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 4 | SILICON LABORATORIES INC | 501JAK100M000DAG | - | 100 MHz | 100 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | DILCC4,.08,75 | DILCC4,.08,75 | Obsolete | 5.84 | Yes | - | - | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TAPE | unknown | 50% | Not Qualified | 2.5mm x 2.0mm x 0.9mm | 1.6 ns | 1.6 ns | 55/45 % | 3.3 V | LVCMOS | 8.9 mA | 15 pF | NO | - | - | - | 0.032 MHz | - | ||
![]() 510AAA200M100AAG Silicon Labs | In Stock | - | - | YES | SURFACE MOUNT | 6 | SILICON LABORATORIES INC | 510AAA200M100AAG | - | 250 MHz | 200.1 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | 5.57 | Yes | - | - | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | - | Not Qualified | - | - | - | - | 3.3 V | - | 43 mA | - | - | - | - | - | 0.1 MHz | - |