- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550CG27M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | ±375ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 591BD225M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 225MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 225MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531SB25M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | - | 25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 25MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590FD250M075DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 250.075MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 250.075MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 530BC50M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CC000250DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 250kHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CC16M3840DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 16.384MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 16.384MHz | 3.3V | - | - | - | - | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CC100M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 100MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | - | - | 55/45% | - | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CC40M0000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 40MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 40MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530HC120M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | - | 120MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 120MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530WC100M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 1.8V | 1.8V | compliant | 100MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 100MHz | - | 0.35ns | 0.35ns | 55/45% | - | 1.8V | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BC60M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 60MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 60MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 511BBA135M000BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 135MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 135MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510PCB50M0000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | - | 1.2ns | 1.2ns | 52/48% | - | - | 18mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510BBB100M000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 100MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510BBA80M0000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 80MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 80MHz | 3.3V | - | - | - | - | - | 18mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 571FJA000741DG Silicon Labs | 2865 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | Solder | VCXO | - | - | 2.25V~2.75V | 2.5V | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 1417.5MHz | 2.5V | - | - | - | - | - | - | - | ±104ppm | - | No | RoHS Compliant | ||
![]() 571AHA001612DG Silicon Labs | 2250 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 2.97V~3.63V | - | - | 698.812334MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | ±185ppm | - | - | Non-RoHS Compliant | ||
![]() 570NCA000933DG Silicon Labs | 2045 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 125MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570AAB000488DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 3.3V | - | 312.5MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | - | - | - | - | - | RoHS Compliant |